Texas Instruments PTH05000W 6 A, 5-V Input Wide-Output Adjust Plug-in Power Module PTH05000WAZ

Description
6 A, 5-V Input Wide-Output Adjust Plug-in Power Module 5-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
6 A, 5-V Input Wide-Output Adjust Plug-in Power Module 5-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH05000W 6 A, 5-V Input Wide-Output Adjust Plug-in Power Module
PTH05000WAZ
PTH05000W 6 A, 5-V Input Wide-Output Adjust Plug-in Power Module PTH05000WAZ
6 A, 5-V Input Wide-Output Adjust Plug-in Power Module 5-Surface Mount Module -40 to 85

6 A, 5-V Input Wide-Output Adjust Plug-in Power Module 5-Surface Mount Module -40 to 85

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - PTH05000WAZ - 1240581-PTH05000WAZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH05000WAZ
1240581-PTH05000WAZ
Power Supplies Board Mount DCDC Converters - PTH05000WAZ 1240581-PTH05000WAZ
Manufacturer: Texas Instruments Win Source Part Number: 1240581-PTH05000WAZ Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240581-PTH05000WAZ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
SMD 6A 5.5V 3.6V DC-DC Converter IC - 132-PTH05000WAZ - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 6A 5.5V 3.6V DC-DC Converter IC
132-PTH05000WAZ
SMD 6A 5.5V 3.6V DC-DC Converter IC 132-PTH05000WAZ
6A DC/DC Converter, 4.5-5.5V In, 0.9-3.6V Out, 21.6W, SMD Product overview: PTH05000WAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 5.5V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6A, 5.5V, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH05000WAZ can be used for catalog matching and distributor lookup.

6A DC/DC Converter, 4.5-5.5V In, 0.9-3.6V Out, 21.6W, SMD Product overview: PTH05000WAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 5.5V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6A, 5.5V, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH05000WAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH05000WAZ 1240581-PTH05000WAZ 132-PTH05000WAZ
Product Name PTH05000W 6 A, 5-V Input Wide-Output Adjust Plug-in Power Module Power Supplies Board Mount DCDC Converters - PTH05000WAZ SMD 6A 5.5V 3.6V DC-DC Converter IC
Package Type Other; Surface Mount Module,Through-Hole Module Other; SMD/SMT
Features Enable,Tracking
Output Voltage 0.9000 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 1MHz 35V 4A Step-Down DC-DC Converter IC - 715-LM3485MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 35 volts
Input Voltage 36 volts
View Details
2 suppliers
48V Boost DC-DC Converter IC - 715-LM3481QMMX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
IOUT 1 amps
IQ 0.0037 amps
View Details
2 suppliers
Power Supplies Board Mount DCDC Converters - PT6304N - 930989-PT6304N - Win Source Electronics
Specs
Package Type Other; 12-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details