The PTH05000WAST is a surface mount, non-isolated DC-DC power module designed for step-down conversion from a 5-V input to an adjustable output voltage between 0.9 V and 3.6 V, delivering up to 6 A of output current. It measures 19.05 mm by 12.7 mm and operates over a temperature range of -40 to +85 °C. The module features an on/off inhibit function, under-voltage lockout, over-temperature protection, and pre-bias startup capability. Efficiency reaches up to 94% under typical conditions. It meets UL 1950, CSA 22.2 950, EN60950, and VDE safety standards, with flammability rating UL 94V-0. The part uses a surface mount package (EUT) and requires an external 330 µF input capacitor for proper operation.
6 A, 5-V Input Wide-Output Adjust Plug-in Power Module 5-Surface Mount Module -40 to 85
6A 3.6V DC/DC Converter, 4.5-5.5V In, SMD, Non-Isolated Product overview: PTH05000WAST from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 6A, 3.6V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 6A, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH05000WAST can be used for catalog matching and distributor lookup.
DC-DC Regulated Power Supply Module, 1 Output, 19.8W, Hybrid
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTH05000WAST | 132-PTH05000WAST | PTH05000WAST |
| Product Name | PTH05000W 6 A, 5-V Input Wide-Output Adjust Plug-in Power Module | SMD Isolated 6A 3.6V DC-DC Converter IC | |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; SMD/SMT | Other; Surface Mount Module5 |
| Features | Enable,Tracking | ||
| Output Voltage | 0.9000 to 3.6 volts | 3.6 volts |