Texas Instruments PTH04T260W 3-A, 2.2V to 5.5V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans PTH04T260WAZT

Description
3-A, 2.2V to 5.5V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans 10-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
3-A, 2.2V to 5.5V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans 10-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH04T260W 3-A, 2.2V to 5.5V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans
PTH04T260WAZT
PTH04T260W 3-A, 2.2V to 5.5V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans PTH04T260WAZT
3-A, 2.2V to 5.5V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans 10-Surface Mount Module -40 to 85

3-A, 2.2V to 5.5V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans 10-Surface Mount Module -40 to 85

Buy Now Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Power Supplies - Board Mount DC DC Converters Series: PTH04T260W Package: Tape & Reel (TR) Product Status: Active Type: Non-Isolated PoL Module Voltage - Output 1: 0.69 ~ 3.6V Applications: ITE (Commercial)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Power Supplies - Board Mount DC DC Converters
Series: PTH04T260W
Package: Tape & Reel (TR)
Product Status: Active
Type: Non-Isolated PoL Module
Voltage - Output 1: 0.69 ~ 3.6V
Applications: ITE (Commercial)

Buy Now Datasheet
SMD Isolated 3A 5.5V DC-DC Converter IC - 132-PTH04T260WAZT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 3A 5.5V DC-DC Converter IC
132-PTH04T260WAZT
SMD Isolated 3A 5.5V DC-DC Converter IC 132-PTH04T260WAZT
3A DC/DC Converter, 2.2-5.5V In, 0.69-3.6V Out, Non-Isolated, SMD Product overview: PTH04T260WAZT from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 3A, 5.5V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 3A, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH04T260WAZT can be used for catalog matching and distributor lookup.

3A DC/DC Converter, 2.2-5.5V In, 0.69-3.6V Out, Non-Isolated, SMD Product overview: PTH04T260WAZT from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 3A, 5.5V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 3A, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH04T260WAZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH04T260WAZT 132-PTH04T260WAZT
Product Name PTH04T260W 3-A, 2.2V to 5.5V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans Power Supplies - Board Mount DC DC Converters SMD Isolated 3A 5.5V DC-DC Converter IC
Package Type Other; Surface Mount Module,Through-Hole Module Other; Tape & Reel (TR) Other; SMD/SMT
Features TurboTrans
Output Voltage 0.6900 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data