Texas Instruments PTH04T260W 3-A, 2.2V to 5.5V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans PTH04T260WAZ

Description
3-A, 2.2V to 5.5V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans 10-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
3-A, 2.2V to 5.5V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans 10-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH04T260W 3-A, 2.2V to 5.5V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans
PTH04T260WAZ
PTH04T260W 3-A, 2.2V to 5.5V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans PTH04T260WAZ
3-A, 2.2V to 5.5V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans 10-Surface Mount Module -40 to 85

3-A, 2.2V to 5.5V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans 10-Surface Mount Module -40 to 85

Buy Now Datasheet
SMD Isolated 3A 5.5V DC-DC Converter IC - 132-PTH04T260WAZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 3A 5.5V DC-DC Converter IC
132-PTH04T260WAZ
SMD Isolated 3A 5.5V DC-DC Converter IC 132-PTH04T260WAZ
3A DC/DC Converter, 2.2-5.5V In, 3.6V Out, Non-Isolated, SMD Product overview: PTH04T260WAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 3A, 5.5V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 3A, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH04T260WAZ can be used for catalog matching and distributor lookup.

3A DC/DC Converter, 2.2-5.5V In, 3.6V Out, Non-Isolated, SMD Product overview: PTH04T260WAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 3A, 5.5V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 3A, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH04T260WAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Power Supplies - Board Mount DC DC Converters Series: PTH04T260W Package: Tray Product Status: Active Type: Non-Isolated PoL Module Voltage - Output 1: 0.69 ~ 3.6V Features: Remote On/Off, OCP, OTP, UVLO Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Power Supplies - Board Mount DC DC Converters
Series: PTH04T260W
Package: Tray
Product Status: Active
Type: Non-Isolated PoL Module
Voltage - Output 1: 0.69 ~ 3.6V
Features: Remote On/Off, OCP, OTP, UVLO
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH04T260WAZ 132-PTH04T260WAZ
Product Name PTH04T260W 3-A, 2.2V to 5.5V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans SMD Isolated 3A 5.5V DC-DC Converter IC Power Supplies - Board Mount DC DC Converters
Package Type Other; Surface Mount Module,Through-Hole Module Other; SMD/SMT Other; Tray
Features TurboTrans
Output Voltage 0.6900 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 5V 3A 40V Step-Down DC-DC Converter IC - 739-LM2576T-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-220-5
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-LP875484YFQR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.67 volts
Input Voltage 5 volts
IOUT 10 amps
View Details
2 suppliers
Conv DC-DC Single Step Down 6V to 42V 14-Pin TSSOP EP Rail - 815-LM3406MH - Utmel Electronic Limited
Specs
Package Type SSOP; Other; TSSOP
Output Voltage 7 volts
Input Voltage 24 volts
View Details
Buck 6.5V 40V 1A Step-Down DC-DC Converter IC - 739-LM2675MX-12/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC N
Output Voltage 12 volts
Input Voltage 40 volts
View Details
2 suppliers