Texas Instruments PTH04T241W 10-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Iso, Wide-Output, Adj Power Module w/TurboTrans PTH04T241WAS

Description
10-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Iso, Wide-Output, Adj Power Module w/TurboTrans 11-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
10-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Iso, Wide-Output, Adj Power Module w/TurboTrans 11-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH04T241W 10-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Iso, Wide-Output, Adj Power Module w/TurboTrans
PTH04T241WAS
PTH04T241W 10-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Iso, Wide-Output, Adj Power Module w/TurboTrans PTH04T241WAS
10-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Iso, Wide-Output, Adj Power Module w/TurboTrans 11-Surface Mount Module -40 to 85

10-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Iso, Wide-Output, Adj Power Module w/TurboTrans 11-Surface Mount Module -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number PTH04T241WAS
Product Name PTH04T241W 10-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Iso, Wide-Output, Adj Power Module w/TurboTrans
Package Type Other; Surface Mount Module,Through-Hole Module
Unlock Full Specs
to access all available technical data

Similar Products

UC1845-SP Current Mode PWM Controller - 5962-8670404VXA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
UC1525B-SP Regulating Pulse Width Modulators - 5962-8951105VEA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - CD74AC04M96 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 1.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details