6-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Iso, Wide-Output, Adj Power Module w/TurboTrans 10-Surface Mount Module -40 to 85
DC-DC Regulated Power Supply Module, 1 Output, 19.8W, Hybrid
6A, 2.2-5.5V In, 0.69-3.6V Out, Non-Iso DC/DC Converter Module Product overview: PTH04T231WAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 5.5V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 5.5V, 3.6V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH04T231WAZ can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTH04T231WAZ | PTH04T231WAZ | 132-PTH04T231WAZ |
| Product Name | PTH04T231W 6-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Iso, Wide-Output, Adj Power Module w/TurboTrans | 6A 5.5V 3.6V DC-DC Converter IC | |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; Surface Mount Module10 | Other; SMD/SMT |
| Features | TurboTrans | ||
| Output Voltage | 0.6900 to 3.6 volts | 3.6 volts |