Texas Instruments PTH04T231W 6-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Iso, Wide-Output, Adj Power Module w/TurboTrans PTH04T231WAD

Description
6-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Iso, Wide-Output, Adj Power Module w/TurboTrans 10-Through-Hole Module -40 to 85
Request a Quote
Description
6-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Iso, Wide-Output, Adj Power Module w/TurboTrans 10-Through-Hole Module -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTH04T231WAD is a high-performance, non-isolated power module designed for applications requiring up to 6 A of output current. It operates with an input voltage range of 2.2 V to 5.5 V and features a wide adjustable output voltage range from 0.69 V to 3.6 V, allowing for flexibility in various applications. The module is optimized for use with ceramic capacitors, making it suitable for advanced computing and server applications. This power module incorporates several protective features, including output overcurrent protection and over-temperature shutdown, ensuring reliable operation under load faults. It also supports differential remote sensing for improved load regulation and includes an adjustable undervoltage lockout for customizable turn-on thresholds. The TurboTrans,Ñ¢ technology enhances transient response while reducing the number of external output capacitors needed, and SmartSync technology allows for synchronization of multiple modules to simplify EMI noise suppression. The PTH04T231WAD is available in through-hole and surface mount configurations, is RoHS compliant, and operates within a temperature range of -40°C to 85°C. This module is suitable for complex multi-voltage systems and microprocessor applications, making it a versatile choice for engineers looking for a reliable power solution.

Datasheet Summary
Powered by GS/AI

The PTH04T231WAD is a high-performance, non-isolated power module designed for applications requiring up to 6 A of output current. It operates with an input voltage range of 2.2 V to 5.5 V and features a wide adjustable output voltage range from 0.69 V to 3.6 V, allowing for flexibility in various applications. The module is optimized for use with ceramic capacitors, making it suitable for advanced computing and server applications. This power module incorporates several protective features, including output overcurrent protection and over-temperature shutdown, ensuring reliable operation under load faults. It also supports differential remote sensing for improved load regulation and includes an adjustable undervoltage lockout for customizable turn-on thresholds. The TurboTrans,Ñ¢ technology enhances transient response while reducing the number of external output capacitors needed, and SmartSync technology allows for synchronization of multiple modules to simplify EMI noise suppression. The PTH04T231WAD is available in through-hole and surface mount configurations, is RoHS compliant, and operates within a temperature range of -40°C to 85°C. This module is suitable for complex multi-voltage systems and microprocessor applications, making it a versatile choice for engineers looking for a reliable power solution.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH04T231W 6-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Iso, Wide-Output, Adj Power Module w/TurboTrans
PTH04T231WAD
PTH04T231W 6-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Iso, Wide-Output, Adj Power Module w/TurboTrans PTH04T231WAD
6-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Iso, Wide-Output, Adj Power Module w/TurboTrans 10-Through-Hole Module -40 to 85

6-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Iso, Wide-Output, Adj Power Module w/TurboTrans 10-Through-Hole Module -40 to 85

Buy Now Datasheet
6A 5.5V 3.6V DC-DC Converter IC - 132-PTH04T231WAD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A 5.5V 3.6V DC-DC Converter IC
132-PTH04T231WAD
6A 5.5V 3.6V DC-DC Converter IC 132-PTH04T231WAD
6A DC/DC Converter, 2.2-5.5V In, 0.69-3.6V Adj Out, Non-Iso Module Product overview: PTH04T231WAD from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 5.5V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 5.5V, 3.6V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH04T231WAD can be used for catalog matching and distributor lookup.

6A DC/DC Converter, 2.2-5.5V In, 0.69-3.6V Adj Out, Non-Iso Module Product overview: PTH04T231WAD from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 5.5V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 5.5V, 3.6V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH04T231WAD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PTH04T231WAD - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 19.8W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 19.8W, Hybrid

Supplier's Site Datasheet
DC-DC Converters - 2683159 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2683159
DC-DC Converters 2683159
Texas Instruments PTH04T231WAD

Texas Instruments PTH04T231WAD

Supplier's Site
DC-DC Converters - 2683160 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2683160
DC-DC Converters 2683160
Texas Instruments PTH04T231WAD

Texas Instruments PTH04T231WAD

Supplier's Site
DC-DC Converters - 2683160P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2683160P
DC-DC Converters 2683160P
Texas Instruments PTH04T231WAD

Texas Instruments PTH04T231WAD

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH04T231WAD 132-PTH04T231WAD PTH04T231WAD 2683159
Product Name PTH04T231W 6-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Iso, Wide-Output, Adj Power Module w/TurboTrans 6A 5.5V 3.6V DC-DC Converter IC DC-DC Converters
Package Type Other; Surface Mount Module,Through-Hole Module Other; Module Other; Through-Hole Module10
Features TurboTrans
Output Voltage 0.6900 to 3.6 volts 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - Board Mount - DC DC Converters - 1190490-PT4581A - Win Source Electronics
Specs
Package Type Other; Tray
Output Voltage 18 to 60 volts
Output Power 30 watts
View Details
2 suppliers
Power Supplies Board Mount DCDC Converters - DCPA10512DP-U/700 - 868269-DCPA10512DP-U/700 - Win Source Electronics
Specs
Package Type Other; 7-SOP
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 132-LMZM23600SILR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Buck 42V Step-Down DC-DC Converter IC - 715-LM25085MMX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
Output Voltage 42 volts
IOUT 1.75 amps
View Details
2 suppliers