Texas Instruments PTH04T221W 16-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Isolated, Wide-Output, Power Module w/ TurboTra PTH04T221WAS

Description
16-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Isolated, Wide-Output, Power Module w/ TurboTra 11-Surface Mount Module -40 to 85
Request a Quote
Description
16-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Isolated, Wide-Output, Power Module w/ TurboTra 11-Surface Mount Module -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTH04T221W is a non-isolated power module designed for applications requiring a wide output voltage range and high efficiency. It supports an input voltage range of 2.2 V to 5.5 V and can deliver up to 16 A of output current. The output voltage is adjustable from 0.69 V to 3.6 V with a total output voltage variation of ±1.5%. This module features TurboTrans,Ñ¢ technology, which enhances transient response while minimizing the need for external output capacitors. The PTH04T221W includes several protective features such as output overcurrent protection, adjustable undervoltage lockout, and over-temperature shutdown. It operates within a temperature range of -40°C to 85°C and is suitable for complex multi-voltage systems, microprocessors, and bus drivers. The module is optimized for use with ceramic capacitors and is available in both surface mount and through-hole configurations, making it versatile for various design requirements.

Datasheet Summary
Powered by GS/AI

The PTH04T221W is a non-isolated power module designed for applications requiring a wide output voltage range and high efficiency. It supports an input voltage range of 2.2 V to 5.5 V and can deliver up to 16 A of output current. The output voltage is adjustable from 0.69 V to 3.6 V with a total output voltage variation of ±1.5%. This module features TurboTrans,Ñ¢ technology, which enhances transient response while minimizing the need for external output capacitors. The PTH04T221W includes several protective features such as output overcurrent protection, adjustable undervoltage lockout, and over-temperature shutdown. It operates within a temperature range of -40°C to 85°C and is suitable for complex multi-voltage systems, microprocessors, and bus drivers. The module is optimized for use with ceramic capacitors and is available in both surface mount and through-hole configurations, making it versatile for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH04T221W 16-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Isolated, Wide-Output, Power Module w/ TurboTra
PTH04T221WAS
PTH04T221W 16-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Isolated, Wide-Output, Power Module w/ TurboTra PTH04T221WAS
16-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Isolated, Wide-Output, Power Module w/ TurboTra 11-Surface Mount Module -40 to 85

16-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Isolated, Wide-Output, Power Module w/ TurboTra 11-Surface Mount Module -40 to 85

Buy Now Datasheet
 - PTH04T221WAS - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 52.8W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 52.8W, Hybrid

Supplier's Site Datasheet
SMD 16A 5.5V 3.6V DC-DC Converter IC - 132-PTH04T221WAS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16A 5.5V 3.6V DC-DC Converter IC
132-PTH04T221WAS
SMD 16A 5.5V 3.6V DC-DC Converter IC 132-PTH04T221WAS
16A DC/DC Converter, 2.2-5.5V In, 3.6V Out, SMD Module Product overview: PTH04T221WAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16A, 5.5V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 16A, 5.5V, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH04T221WAS can be used for catalog matching and distributor lookup.

16A DC/DC Converter, 2.2-5.5V In, 3.6V Out, SMD Module Product overview: PTH04T221WAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16A, 5.5V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 16A, 5.5V, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH04T221WAS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH04T221WAS PTH04T221WAS 132-PTH04T221WAS
Product Name PTH04T221W 16-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Isolated, Wide-Output, Power Module w/ TurboTra SMD 16A 5.5V 3.6V DC-DC Converter IC
Package Type Other; Surface Mount Module,Through-Hole Module Other; Surface Mount Module11 Other; SMD/SMT
Features TurboTrans
Output Voltage 0.6900 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

65V 100V HTSSOP Boost DC-DC Converter IC - 715-LM5121MHE/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 100 volts
IQ 0.0040 amps
View Details
2 suppliers
LMZ22005 5A SIMPLE SWITCHER? Power Module with 20V Maximum Input Voltage - LMZ22005TZ/NOPB - Texas Instruments
Specs
Package Type Other; TO-PMOD
Features EMI Tested,Enable,Frequency Synchronization,Tracking
Output Voltage 0.8000 to 6 volts
View Details
3 suppliers
LM2704 Micropower Step-up DC/DC Converter with 550mA Peak Current Limit - LM2704MF-ADJ - Texas Instruments
Specs
Package Type Other; SOT-23
Output Voltage 20 volts
Input Voltage 2.2 to 7 volts
View Details
DCR010503 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010503U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers