The PTH04T220WAZ is a 16-A, non-isolated power module designed for input voltages ranging from 2.2 V to 5.5 V. It features a wide output voltage adjustment capability from 0.69 V to 3.6 V, with a total output voltage variation of ±1.5%. The module achieves efficiencies of up to 96%, making it suitable for applications requiring high performance and reliability. This power module incorporates TurboTrans,Ñ¢ technology, which optimizes transient response and reduces the need for external output capacitors. It also includes SmartSync technology for synchronizing switching frequencies of multiple modules, aiding in EMI noise suppression. The device is equipped with output overcurrent protection, adjustable undervoltage lockout, and differential remote sense for improved load regulation. Operating within a temperature range of -40°C to 85°C, the PTH04T220WAZ is compatible with both surface mount and through-hole configurations, and it meets various safety agency approvals. This module is particularly well-suited for advanced computing and server applications that utilize intermediate bus architectures.
16-A, 2.2-V to 5.5-V Input, Non-Isolated, Wide-Output, Adjustable Power Module with TurboTrans 11-Surface Mount Module -40 to 85
16A Non-Isolated DC-DC Converter, 2.2-5.5V In, 3.6V Out, SMD Product overview: PTH04T220WAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 16A, 5.5V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 16A, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH04T220WAZ can be used for catalog matching and distributor lookup.
DC-DC Regulated Power Supply Module, 1 Output, 52.8W, Hybrid
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTH04T220WAZ | 132-PTH04T220WAZ | PTH04T220WAZ |
| Product Name | PTH04T220W 16-A, 2.2-V to 5.5-V Input, Non-Isolated, Wide-Output, Adjustable Power Module with TurboTrans | SMD Isolated 16A 5.5V DC-DC Converter IC | |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; SMD/SMT | Other; Surface Mount Module11 |
| Features | Remote Sense,Tracking,TurboTrans | ||
| Output Voltage | 0.6900 to 3.6 volts | 3.6 volts |