Texas Instruments PTH04T220W 16-A, 2.2-V to 5.5-V Input, Non-Isolated, Wide-Output, Adjustable Power Module with TurboTrans PTH04T220WAST

Description
16-A, 2.2-V to 5.5-V Input, Non-Isolated, Wide-Output, Adjustable Power Module with TurboTrans 11-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
16-A, 2.2-V to 5.5-V Input, Non-Isolated, Wide-Output, Adjustable Power Module with TurboTrans 11-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH04T220W 16-A, 2.2-V to 5.5-V Input, Non-Isolated, Wide-Output, Adjustable Power Module with TurboTrans
PTH04T220WAST
PTH04T220W 16-A, 2.2-V to 5.5-V Input, Non-Isolated, Wide-Output, Adjustable Power Module with TurboTrans PTH04T220WAST
16-A, 2.2-V to 5.5-V Input, Non-Isolated, Wide-Output, Adjustable Power Module with TurboTrans 11-Surface Mount Module -40 to 85

16-A, 2.2-V to 5.5-V Input, Non-Isolated, Wide-Output, Adjustable Power Module with TurboTrans 11-Surface Mount Module -40 to 85

Buy Now Datasheet
SMD 16A 5.5V 3.6V DC-DC Converter IC - 132-PTH04T220WAST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16A 5.5V 3.6V DC-DC Converter IC
132-PTH04T220WAST
SMD 16A 5.5V 3.6V DC-DC Converter IC 132-PTH04T220WAST
16A DC-DC Converter, 2.2-5.5V In, 3.6V Out, SMD Product overview: PTH04T220WAST from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16A, 5.5V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 16A, 5.5V, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH04T220WAST can be used for catalog matching and distributor lookup.

16A DC-DC Converter, 2.2-5.5V In, 3.6V Out, SMD Product overview: PTH04T220WAST from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16A, 5.5V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 16A, 5.5V, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH04T220WAST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PTH04T220WAST - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 52.8W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 52.8W, Hybrid

Supplier's Site Datasheet
Module DC-DC 1-OUT 0.69V to 3.6V 16A 11-Pin DIP Module T/R - 815-PTH04T220WAST - Utmel Electronic Limited
Hong Kong, China
Module DC-DC 1-OUT 0.69V to 3.6V 16A 11-Pin DIP Module T/R
815-PTH04T220WAST
Module DC-DC 1-OUT 0.69V to 3.6V 16A 11-Pin DIP Module T/R 815-PTH04T220WAST
Module DC-DC 1-OUT 0.69V to 3.6V 16A 11-Pin DIP Module T/R

Module DC-DC 1-OUT 0.69V to 3.6V 16A 11-Pin DIP Module T/R

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Utmel Electronic Limited
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH04T220WAST 132-PTH04T220WAST PTH04T220WAST 815-PTH04T220WAST
Product Name PTH04T220W 16-A, 2.2-V to 5.5-V Input, Non-Isolated, Wide-Output, Adjustable Power Module with TurboTrans SMD 16A 5.5V 3.6V DC-DC Converter IC Module DC-DC 1-OUT 0.69V to 3.6V 16A 11-Pin DIP Module T/R
Package Type Other; Surface Mount Module,Through-Hole Module Other; SMD/SMT Other; Surface Mount Module11 Other; 11-SMD Module
Features Remote Sense,Tracking,TurboTrans
Output Voltage 0.6900 to 3.6 volts 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCP012415DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP012415DBP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
DCP022405 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP022405P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.85 to 5.35 volts
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-LMR36520FADDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 65 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DCP010512B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512BP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers