Texas Instruments PTH04070W 3-A, 3.3/5-V Input Adjustable Switching Regulator PTH04070WAS

Description
3-A, 3.3/5-V Input Adjustable Switching Regulator 5-Surface Mount Module -40 to 85
Request a Quote
Description
3-A, 3.3/5-V Input Adjustable Switching Regulator 5-Surface Mount Module -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTH04070WAS is a surface-mount switching regulator module delivering up to 3 A output current at 85°C, with an input voltage range of 3 V to 5.5 V and an adjustable output voltage from 0.9 V to 3.6 V. It features on/off inhibit, undervoltage lockout, overcurrent and overtemperature protection, and operates over a -40°C to 85°C ambient temperature range. The module measures 0.5 × 0.4 inches, meets UL94V-0 flammability standards, and is qualified to MIL-STD-883D for mechanical shock and vibration. Efficiency reaches 94% at select output voltages, and it complies with UL/IEC/CSA-C22.2 60950-1 safety standards. The package is a 5-pin surface-mount module (EVE) with a lead finish of SnPb and a reflow profile up to 235°C.

Datasheet Summary
Powered by GS/AI

The PTH04070WAS is a surface-mount switching regulator module delivering up to 3 A output current at 85°C, with an input voltage range of 3 V to 5.5 V and an adjustable output voltage from 0.9 V to 3.6 V. It features on/off inhibit, undervoltage lockout, overcurrent and overtemperature protection, and operates over a -40°C to 85°C ambient temperature range. The module measures 0.5 × 0.4 inches, meets UL94V-0 flammability standards, and is qualified to MIL-STD-883D for mechanical shock and vibration. Efficiency reaches 94% at select output voltages, and it complies with UL/IEC/CSA-C22.2 60950-1 safety standards. The package is a 5-pin surface-mount module (EVE) with a lead finish of SnPb and a reflow profile up to 235°C.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH04070W 3-A, 3.3/5-V Input Adjustable Switching Regulator
PTH04070WAS
PTH04070W 3-A, 3.3/5-V Input Adjustable Switching Regulator PTH04070WAS
3-A, 3.3/5-V Input Adjustable Switching Regulator 5-Surface Mount Module -40 to 85

3-A, 3.3/5-V Input Adjustable Switching Regulator 5-Surface Mount Module -40 to 85

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 1016667-PTH04070WAS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1016667-PTH04070WAS
Power Supplies - Board Mount - DC DC Converters 1016667-PTH04070WAS
Win Source Part Number: 1016667-PTH04070WAS Category: Power Supplies - Board Mount>DC DC Converters Series: PTH04070W Type: Non-Isolated PoL Module Features: OCP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 90 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.9 ~ 3.6V Efficiency: 92% Package / Case: 5-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.1mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: -296-20398,2156-PTH0 4070WAS,296-20398,TE XTISPTH04070WAS,PTH0 4070WAS-ND,-296-2039 8-ND Base Product Number: PTH04070 RoHS Status: RoHS non-compliant

Win Source Part Number: 1016667-PTH04070WAS
Category: Power Supplies - Board Mount>DC DC Converters
Series: PTH04070W
Type: Non-Isolated PoL Module
Features: OCP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 90
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.9 ~ 3.6V
Efficiency: 92%
Package / Case: 5-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: -296-20398,2156-PTH04070WAS,296-20398,TEXTISPTH04070WAS,PTH04070WAS-ND,-296-20398-ND
Base Product Number: PTH04070
RoHS Status: RoHS non-compliant

Buy Now Datasheet
SMD 3A 5.5V 3.6V DC-DC Converter IC - 132-PTH04070WAS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 5.5V 3.6V DC-DC Converter IC
132-PTH04070WAS
SMD 3A 5.5V 3.6V DC-DC Converter IC 132-PTH04070WAS
3A Adj. DC/DC Controller, 3-5.5V In, 3.6V Out, SMD Product overview: PTH04070WAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 5.5V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3A, 5.5V, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH04070WAS can be used for catalog matching and distributor lookup.

3A Adj. DC/DC Controller, 3-5.5V In, 3.6V Out, SMD Product overview: PTH04070WAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 5.5V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3A, 5.5V, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH04070WAS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH04070WAS 1016667-PTH04070WAS 132-PTH04070WAS
Product Name PTH04070W 3-A, 3.3/5-V Input Adjustable Switching Regulator Power Supplies - Board Mount - DC DC Converters SMD 3A 5.5V 3.6V DC-DC Converter IC
Package Type Other; Surface Mount Module,Through-Hole Module Other; Tray Other; SMD/SMT
Features Enable,Tracking
Output Voltage 0.9000 to 3.6 volts 3 to 5.5 volts 3.6 volts
Unlock Full Specs
to access all available technical data