60 A, 3.3/5-V Input Non-Isolated Wide-Output Adjust Power Module 20-Through-Hole Module -40 to 85
60 A, 3.3/5-V Input Non-Isolated Wide-Output Adjust Power Module 20-Through-Hole Module -40 to 85 Product overview: PTH04040WAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 60 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 60 A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH04040WAH can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTH04040WAH | 132-PTH04040WAH |
| Product Name | PTH04040W 60 A, 3.3/5-V Input Non-Isolated Wide-Output Adjust Power Module | Isolated 60 A DC-DC Converter IC |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; Module |
| Features | Enable,Output Discharge,Tracking | |
| Output Voltage | 0.8000 to 2.5 volts | 2.5 volts |