Texas Instruments High-Performance Analog SMD Isolated 1.8V 10A DC-DC Converter IC PTH03060YAZ

Description
1.8V 10A DC-DC Converter Module, Non-Isolated, SMD Product overview: PTH03060YAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 1.8V, 10A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 1.8V, 10A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH03060YAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.8V 10A DC-DC Converter Module, Non-Isolated, SMD Product overview: PTH03060YAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 1.8V, 10A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 1.8V, 10A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH03060YAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated 1.8V 10A DC-DC Converter IC - 132-PTH03060YAZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 1.8V 10A DC-DC Converter IC
132-PTH03060YAZ
SMD Isolated 1.8V 10A DC-DC Converter IC 132-PTH03060YAZ
1.8V 10A DC-DC Converter Module, Non-Isolated, SMD Product overview: PTH03060YAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 1.8V, 10A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 1.8V, 10A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH03060YAZ can be used for catalog matching and distributor lookup.

1.8V 10A DC-DC Converter Module, Non-Isolated, SMD Product overview: PTH03060YAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 1.8V, 10A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 1.8V, 10A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH03060YAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PTH03060YAZ - 813778-PTH03060YAZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH03060YAZ
813778-PTH03060YAZ
Power Supplies Board Mount DCDC Converters - PTH03060YAZ 813778-PTH03060YAZ
Manufacturer: Texas Instruments Win Source Part Number: 813778-PTH03060YAZ Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OCP, UVLO Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 2.95V Voltage - Output 1: 0.55 ~ 1.8V Efficiency: 86% Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm) Maximum Input Voltage: 3.65V Manufacturer Package: 10-SMD Module Current - Output (Maximum): 10A Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours) Part Number Series: PTH03060Y

Manufacturer: Texas Instruments
Win Source Part Number: 813778-PTH03060YAZ
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, OCP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 2.95V
Voltage - Output 1: 0.55 ~ 1.8V
Efficiency: 86%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm)
Maximum Input Voltage: 3.65V
Manufacturer Package: 10-SMD Module
Current - Output (Maximum): 10A
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 36
MSL Level: 3 (168 Hours)
Part Number Series: PTH03060Y

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PTH03060YAZ 813778-PTH03060YAZ
Product Name SMD Isolated 1.8V 10A DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PTH03060YAZ
Package Type Other; SMD/SMT Other; 10-SMD Module
Output Voltage 1.8 volts 2.95 volts
Input Voltage 3.65 volts 3.65 volts
Unlock Full Specs
to access all available technical data