The PTH03060Y is a bus termination power module designed for DDR and QDR memory applications, capable of delivering up to 10 A of output current. It operates with input voltages of 3.3 V, 5 V, or 12 V and provides a VTT output that tracks the system reference voltage (VREF). The module features a compact size of 1 in. x 0.62 in., making it suitable for space-constrained designs. This power module includes several operational features such as an on/off inhibit function for power savings during standby mode, undervoltage lockout protection, and output overcurrent protection with auto-recovery. It operates efficiently with efficiencies reaching up to 91% and is rated for an operating temperature range of -40°C to 85°C. The PTH03060Y is compatible with the Point-of-Load Alliance (POLA) standards and has safety agency approvals including UL/cUL60950 and EN60950. Engineers looking for a reliable and efficient solution for memory bus termination may find the PTH03060Y suitable for their applications, particularly where high performance and compact design are required.
10 A 3.3-V Input Bus Termination Power Module for DDR/QDR Memory 10-Through-Hole Module -40 to 85
10A 1.8V DC/DC Converter Module, Non-Isolated, 3.3V In Product overview: PTH03060YAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10A, 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 10A, 1.8V, 3.3V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH03060YAH can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1240566-PTH03060YAH
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTH03060YAH | 132-PTH03060YAH | 1240566-PTH03060YAH |
| Product Name | PTH03060Y 10 A 3.3-V Input Bus Termination Power Module for DDR/QDR Memory | Isolated 10A 1.8V 3.3V DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - PTH03060YAH |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; Module | |
| Features | Shutdown (Inhibit) Pin; Shutdown Pin for S3 | ||
| Input Voltage | 2.95 to 3.65 volts | 3.65 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |