Texas Instruments Standard Linear and Logic Output Power Max Texas Instruments PTH03060WAZ.

Description
Output Power Max:25W; Output Voltage Min:800mV; Output Voltage Max:2.5V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Input Voltage DC Min:2.95V; Height:9.57mm RoHS Compliant: Yes
Description
Output Power Max:25W; Output Voltage Min:800mV; Output Voltage Max:2.5V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Input Voltage DC Min:2.95V; Height:9.57mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Output Power Max Texas Instruments - 15AC4067 - Newark, An Avnet Company
Chicago, IL, United States
Output Power Max Texas Instruments
15AC4067
Output Power Max Texas Instruments 15AC4067
Output Power Max:25W; Output Voltage Min:800mV; Output Voltage Max:2.5V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Input Voltage DC Min:2.95V; Height:9.57mm RoHS Compliant: Yes

Output Power Max:25W; Output Voltage Min:800mV; Output Voltage Max:2.5V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Input Voltage DC Min:2.95V; Height:9.57mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 15AC4067
Product Name Output Power Max Texas Instruments
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6918-ea-pul-10080-1000-4u-wc-32137 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
1U Switching Regulated Power Supplies, Rackmount -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Rack Mount; Wall Mount
View Details