6 A 3.3-V Input Bus Termination Power Module for DDR/QDR Memory 6-Surface Mount Module -40 to 85
DC-DC Regulated Power Supply Module, 1 Output, 10.8W, Hybrid
6A 1.8V DC/DC Converter, 3.3V In, SMD, -40-85C Product overview: PTH03050YAST from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6A, 1.8V, 3.3V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH03050YAST can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTH03050YAST | PTH03050YAST | 132-PTH03050YAST |
| Product Name | PTH03050Y 6 A 3.3-V Input Bus Termination Power Module for DDR/QDR Memory | SMD 6A 1.8V 3.3V DC-DC Converter IC | |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; Surface-6 | Other; SMD/SMT |
| Features | Shutdown (Inhibit) Pin; Shutdown Pin for S3 | ||
| Input Voltage | 2.95 to 3.65 volts | 3.65 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |