6 A 3.3-V Input Bus Termination Power Module for DDR/QDR Memory 6-Surface Mount Module -40 to 85
DC-DC Regulated Power Supply Module, 1 Output, 10.8W, Hybrid
Manufacturer: Texas Instruments
Win Source Part Number: 813718-PTH03050YAS
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, OCP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 2.95V
Voltage - Output 1: 0.55 ~ 1.8V
Efficiency: 88%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm)
Maximum Input Voltage: 3.65V
Manufacturer Package: 6-SMD Module
Current - Output (Maximum): 6A
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 56
MSL Level: 1 (Unlimited)
Part Number Series: PTH03050Y
6A 1.8V DC/DC Converter, 3.3V In, SMD, Non-Isolated Product overview: PTH03050YAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 6A, 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 6A, 1.8V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH03050YAS can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTH03050YAS | PTH03050YAS | 813718-PTH03050YAS | 132-PTH03050YAS |
| Product Name | PTH03050Y 6 A 3.3-V Input Bus Termination Power Module for DDR/QDR Memory | Power Supplies Board Mount DCDC Converters - PTH03050YAS | SMD Isolated 6A 1.8V DC-DC Converter IC | |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; Surface Mount Module6 | Other; 6-SMD Module | Other; SMD/SMT |
| Features | Shutdown (Inhibit) Pin; Shutdown Pin for S3 | |||
| Input Voltage | 2.95 to 3.65 volts | 3.65 volts | 3.65 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |