6 A, 3.3-V Input Non-Isolated Wide Adjust Module w/ Auto-Track 6-Through-Hole Module -40 to 85
Texas Instruments PTH03050WAH
Texas Instruments PTH03050WAH
Texas Instruments PTH03050WAH
DC-DC Regulated Power Supply Module, 1 Output, 15W, Hybrid
6A DC/DC Converter, 2.5V Out, 3.3V In, Non-Isolated, 650kHz, TH Product overview: PTH03050WAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 6A, 2.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 6A, 2.5V, 3.3V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH03050WAH can be used for catalog matching and distributor lookup.
| Texas Instruments | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTH03050WAH | 2683158P | PTH03050WAH | 132-PTH03050WAH |
| Product Name | PTH03050W 6 A, 3.3-V Input Non-Isolated Wide Adjust Module w/ Auto-Track | DC-DC Converters | Isolated 6A 2.5V 3.3V DC-DC Converter IC | |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; Through-Hole Module6 | Other; Module | |
| Features | Enable,Output Discharge,Tracking | |||
| Output Voltage | 0.8000 to 2.5 volts | 2.5 volts | 2.5 volts |