Texas Instruments High-Performance Analog DC DC Converters PTH03050WAD

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 6A 2.95V - 3.65V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 6A 2.95V - 3.65V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-32713-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-32713-ND
DC DC Converters 296-32713-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 6A 2.95V - 3.65V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 6A 2.95V - 3.65V Input

Buy Now Datasheet
Ic, Dc/dc 3.3Vin 6A Adj O/p, 3050; Output Power Max Texas Instruments - 52AH4277 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc/dc 3.3Vin 6A Adj O/p, 3050; Output Power Max Texas Instruments
52AH4277
Ic, Dc/dc 3.3Vin 6A Adj O/p, 3050; Output Power Max Texas Instruments 52AH4277
IC, DC/DC 3.3VIN 6A ADJ O/P, 3050; Output Power Max:15W; Output Voltage Min:800mV; Output Voltage Max:2.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, DIP; Input Voltage DC RoHS Compliant: Yes

IC, DC/DC 3.3VIN 6A ADJ O/P, 3050; Output Power Max:15W; Output Voltage Min:800mV; Output Voltage Max:2.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, DIP; Input Voltage DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 296-32713-ND 52AH4277
Product Name DC DC Converters Ic, Dc/dc 3.3Vin 6A Adj O/p, 3050; Output Power Max Texas Instruments
Type DC-DC Converter; 1
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace & Defense -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense
View Details
Type 78.12 - Switch mode power supply - 781212302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details