The PTH03020W 22 A, 3.3-V Input Wide-Output Adjust Plug-in Power Module from Texas Instruments is designed for high-performance applications requiring efficient power conversion. It supports an output current of up to 22 A and operates from a 3.3 V input voltage, with an adjustable output voltage range from 0.8 V to 2.5 V, set using a single resistor. The module features efficiencies of up to 93% and a power density of 120 W/in², making it suitable for compact designs. Key features include on/off inhibit control, output voltage sense for improved regulation, pre-bias startup capability, and Auto-Track,Ñ¢ sequencing for voltage tracking during power-up and power-down. It also incorporates protections against over-current and over-temperature conditions. The operating temperature range is from -40 °C to +85 °C, ensuring reliability in various environments. The module is compatible with Point-of-Load Alliance (POLA) standards and is available in a surface mount package. This product is ideal for complex multi-processor systems that require robust power management solutions.
22 A, 3.3-V Input Wide-Output Adjust Plug-in Power Module 10-Surface Mount Module -40 to 85
22A DC/DC Converter, 2.5V Out, 3.3V In, SMD, Non-Isolated Product overview: PTH03020WAST from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 22A, 2.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 22A, 2.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH03020WAST can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTH03020WAST | 132-PTH03020WAST |
| Product Name | PTH03020W 22 A, 3.3-V Input Wide-Output Adjust Plug-in Power Module | SMD Isolated 22A 2.5V DC-DC Converter IC |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; SMD/SMT |
| Features | Enable,Output Discharge,Tracking | |
| Output Voltage | 0.8000 to 2.5 volts | 2.5 volts |