15 A, 3.3-V Input Non-Isolated Wide-Output Adjust Power Module 10-Through-Hole Module -40 to 85
15A, 3.3V In, 2.5V Out DC/DC Converter, Non-Isolated Product overview: PTH03010WAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 15A, 3.3V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 15A, 3.3V, 2.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH03010WAH can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTH03010WAH | 132-PTH03010WAH |
| Product Name | PTH03010W 15 A, 3.3-V Input Non-Isolated Wide-Output Adjust Power Module | Isolated 15A 3.3V 2.5V DC-DC Converter IC |
| Package Type | Other; Surface Mount Module,Through-Hole Module | |
| Features | Enable,Tracking | |
| Output Voltage | 0.8000 to 2.5 volts | 2.5 volts |