Texas Instruments PTH03000W 6 A, 3.3-V Input Wide-Output Adjust Plug-in Power Module PTH03000WAZ

Description
6 A, 3.3-V Input Wide-Output Adjust Plug-in Power Module 5-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
6 A, 3.3-V Input Wide-Output Adjust Plug-in Power Module 5-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH03000W 6 A, 3.3-V Input Wide-Output Adjust Plug-in Power Module
PTH03000WAZ
PTH03000W 6 A, 3.3-V Input Wide-Output Adjust Plug-in Power Module PTH03000WAZ
6 A, 3.3-V Input Wide-Output Adjust Plug-in Power Module 5-Surface Mount Module -40 to 85

6 A, 3.3-V Input Wide-Output Adjust Plug-in Power Module 5-Surface Mount Module -40 to 85

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - PTH03000WAZ - 1240552-PTH03000WAZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH03000WAZ
1240552-PTH03000WAZ
Power Supplies Board Mount DCDC Converters - PTH03000WAZ 1240552-PTH03000WAZ
Manufacturer: Texas Instruments Win Source Part Number: 1240552-PTH03000WAZ Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240552-PTH03000WAZ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
SMD Isolated 6A 2.5V DC-DC Converter IC - 132-PTH03000WAZ - ERSAELECTRONICS PTE. LTD.
Singapore
SMD Isolated 6A 2.5V DC-DC Converter IC
132-PTH03000WAZ
SMD Isolated 6A 2.5V DC-DC Converter IC 132-PTH03000WAZ
6A 2.5V DC/DC Converter, 3-3.6V In, 700kHz, Non-Isolated, SMD Product overview: PTH03000WAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 6A, 2.5V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 6A, 2.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH03000WAZ can be used for catalog matching and distributor lookup.

6A 2.5V DC/DC Converter, 3-3.6V In, 700kHz, Non-Isolated, SMD Product overview: PTH03000WAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 6A, 2.5V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 6A, 2.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH03000WAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH03000WAZ 1240552-PTH03000WAZ 132-PTH03000WAZ
Product Name PTH03000W 6 A, 3.3-V Input Wide-Output Adjust Plug-in Power Module Power Supplies Board Mount DCDC Converters - PTH03000WAZ SMD Isolated 6A 2.5V DC-DC Converter IC
Package Type Other; Surface Mount Module,Through-Hole Module Other; SMD/SMT
Features Enable,Tracking
Output Voltage 0.9000 to 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data