Texas Instruments PTH03000W 6 A, 3.3-V Input Wide-Output Adjust Plug-in Power Module PTH03000WAS

Description
6 A, 3.3-V Input Wide-Output Adjust Plug-in Power Module 5-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
6 A, 3.3-V Input Wide-Output Adjust Plug-in Power Module 5-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH03000W 6 A, 3.3-V Input Wide-Output Adjust Plug-in Power Module
PTH03000WAS
PTH03000W 6 A, 3.3-V Input Wide-Output Adjust Plug-in Power Module PTH03000WAS
6 A, 3.3-V Input Wide-Output Adjust Plug-in Power Module 5-Surface Mount Module -40 to 85

6 A, 3.3-V Input Wide-Output Adjust Plug-in Power Module 5-Surface Mount Module -40 to 85

Buy Now Datasheet
SMD Isolated 6A 2.5V DC-DC Converter IC - 132-PTH03000WAS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 6A 2.5V DC-DC Converter IC
132-PTH03000WAS
SMD Isolated 6A 2.5V DC-DC Converter IC 132-PTH03000WAS
6A DC/DC Converter, 2.5V Output, 3.3V Input, Non-Isolated, SMD Product overview: PTH03000WAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 6A, 2.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 6A, 2.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH03000WAS can be used for catalog matching and distributor lookup.

6A DC/DC Converter, 2.5V Output, 3.3V Input, Non-Isolated, SMD Product overview: PTH03000WAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 6A, 2.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 6A, 2.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH03000WAS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PTH03000WAS - 1240551-PTH03000WAS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH03000WAS
1240551-PTH03000WAS
Power Supplies Board Mount DCDC Converters - PTH03000WAS 1240551-PTH03000WAS
Manufacturer: Texas Instruments Win Source Part Number: 1240551-PTH03000WAS Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240551-PTH03000WAS
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH03000WAS 132-PTH03000WAS 1240551-PTH03000WAS
Product Name PTH03000W 6 A, 3.3-V Input Wide-Output Adjust Plug-in Power Module SMD Isolated 6A 2.5V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PTH03000WAS
Package Type Other; Surface Mount Module,Through-Hole Module Other; SMD/SMT
Features Enable,Tracking
Output Voltage 0.9000 to 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCH010505S Miniature, 1W, 3kVDC Isolated DC/DC Converters - DCH010505SN7 - Texas Instruments
Specs
Package Type Other; SIP MODULE
Features Single Output,Unregulated,1W,3kV Isolation
Output Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Buck 42V 40V 2A Step-Down DC-DC Converter IC - 739-LM25011MYX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HVSSOP EP
Output Voltage 2.51 to 40 volts
Input Voltage 42 volts
View Details
2 suppliers
Automotive Buck Boost 42V Step-Down DC-DC Converter IC - 715-LM5175QPWPRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 42 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
1A 14V 40V SOT-23 Boost DC-DC Converter IC - 739-LMR64010XMF/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 40 volts
Input Voltage 14 volts
View Details
2 suppliers