The PTH03000WAD is a 6-A, 3.3-V input non-isolated power module in a through-hole package with dimensions of 0.75 in x 0.5 in (19.05 mm x 12.7 mm). It provides a wide-output voltage adjustment range of 0.9 V to 2.5 V and operates over a temperature range of -40 °C to +85 °C. Efficiency reaches up to 95 % at specified conditions. The module includes on/off inhibit, output current limit, over-temperature protection, and under-voltage lockout. It meets UL 1950, CSA 22.2 950, and EN60950 safety standards, and is rated for flammability per UL 94V-0. Input and output capacitors must be provided externally as specified, with a minimum of 100 µF at the input.
6 A, 3.3-V Input Wide-Output Adjust Plug-in Power Module 5-Through-Hole Module
6A, 2.5V DC/DC Converter, 3.3V In, Non-Isolated, 700kHz Product overview: PTH03000WAD from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 6A, 2.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 6A, 2.5V, 3.3V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH03000WAD can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTH03000WAD | 132-PTH03000WAD |
| Product Name | PTH03000W 6 A, 3.3-V Input Wide-Output Adjust Plug-in Power Module | Isolated 6A 2.5V 3.3V DC-DC Converter IC |
| Package Type | Other; Surface Mount Module,Through-Hole Module | |
| Features | Enable,Tracking | |
| Output Voltage | 0.9000 to 2.5 volts | 2.5 volts |