Texas Instruments PTEA415050 15-A, 48-V Input, 5-V Output, Isolated, 1/8th Brick DC/DC Converter PTEA415050N2AD

Description
PTEA415050 15-A, 48-V Input, 5-V Output, Isolated, 1/8th Brick DC/DC Converter
Request a Quote Datasheet
Description
PTEA415050 15-A, 48-V Input, 5-V Output, Isolated, 1/8th Brick DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTEA415050 15-A, 48-V Input, 5-V Output, Isolated, 1/8th Brick DC/DC Converter
PTEA415050N2AD
PTEA415050 15-A, 48-V Input, 5-V Output, Isolated, 1/8th Brick DC/DC Converter PTEA415050N2AD
PTEA415050 15-A, 48-V Input, 5-V Output, Isolated, 1/8th Brick DC/DC Converter

PTEA415050 15-A, 48-V Input, 5-V Output, Isolated, 1/8th Brick DC/DC Converter

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - PTEA415050N2AD - 890412-PTEA415050N2AD - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTEA415050N2AD
890412-PTEA415050N2AD
Power Supplies Board Mount DCDC Converters - PTEA415050N2AD 890412-PTEA415050N2AD
Manufacturer: Texas Instruments Win Source Part Number: 890412-PTEA415050N2A D Series: PTEA415050 Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 5V - - 15A 36V - 75V Input Package: Tray Package: 8-DIP Module, 1/8 Brick Mounting: Through Hole Part Status: Not For New Designs Family Name: PTEA415050 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8504.40.9580 Other Part Number: -PTEA415050N2AD-NDR, -296-27222-ND, 296-27222

Manufacturer: Texas Instruments
Win Source Part Number: 890412-PTEA415050N2AD
Series: PTEA415050
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 15A 36V - 75V Input
Package: Tray
Package: 8-DIP Module, 1/8 Brick
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: PTEA415050
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Other Part Number: -PTEA415050N2AD-NDR, -296-27222-ND, 296-27222

Buy Now Datasheet
75W 5V 15A DC-DC Converter IC - 132-PTEA415050N2AD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75W 5V 15A DC-DC Converter IC
132-PTEA415050N2AD
75W 5V 15A DC-DC Converter IC 132-PTEA415050N2AD
75W 5V 15A DC-DC Converter Module, 36-75V In, 1.5kV Isolation Product overview: PTEA415050N2AD from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75W, 5V, 15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 75W, 5V, 15A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTEA415050N2AD can be used for catalog matching and distributor lookup.

75W 5V 15A DC-DC Converter Module, 36-75V In, 1.5kV Isolation Product overview: PTEA415050N2AD from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75W, 5V, 15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 75W, 5V, 15A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTEA415050N2AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PTEA415050N2AD 890412-PTEA415050N2AD 132-PTEA415050N2AD
Product Name PTEA415050 15-A, 48-V Input, 5-V Output, Isolated, 1/8th Brick DC/DC Converter Power Supplies Board Mount DCDC Converters - PTEA415050N2AD 75W 5V 15A DC-DC Converter IC
Package Type DIP; Other; 8-DIP Module, 1/8 Brick Other; Module
Unlock Full Specs
to access all available technical data