Texas Instruments PTEA404120 50-W, 48-V Input, 12-V Output, Isolated DC/DC Converter PTEA404120N2AD

Description
PTEA404120 50-W, 48-V Input, 12-V Output, Isolated DC/DC Converter
Request a Quote Datasheet
Description
PTEA404120 50-W, 48-V Input, 12-V Output, Isolated DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTEA404120 50-W, 48-V Input, 12-V Output, Isolated DC/DC Converter
PTEA404120N2AD
PTEA404120 50-W, 48-V Input, 12-V Output, Isolated DC/DC Converter PTEA404120N2AD
PTEA404120 50-W, 48-V Input, 12-V Output, Isolated DC/DC Converter

PTEA404120 50-W, 48-V Input, 12-V Output, Isolated DC/DC Converter

Buy Now Datasheet
Isolated 50W 75V 12V DC-DC Converter IC - 132-PTEA404120N2AD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 50W 75V 12V DC-DC Converter IC
132-PTEA404120N2AD
Isolated 50W 75V 12V DC-DC Converter IC 132-PTEA404120N2AD
50W Isolated DC-DC Converter Module, 36-75V In, 12V/4.2A Out Product overview: PTEA404120N2AD from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50W, 75V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 50W, 75V, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTEA404120N2AD can be used for catalog matching and distributor lookup.

50W Isolated DC-DC Converter Module, 36-75V In, 12V/4.2A Out Product overview: PTEA404120N2AD from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50W, 75V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 50W, 75V, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTEA404120N2AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1339406-PTEA404120N2AD - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339406-PTEA404120N2AD
Power Supplies - Board Mount - DC DC Converters 1339406-PTEA404120N2AD
Win Source Part Number: 1339406-PTEA404120N2 AD Category: Power Supplies - Board Mount - DC DC Converters Series: PTEA404120 (50W) Type: Isolated Module Package: Tray Size / Dimension: 2.22" L x 0.90" W x 0.52" H (56.4mm x 22.9mm x 13.2mm) Applications: ITE (Commercial) Standard Package: 15 Power (Watts): 50 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 4.2A Voltage - Input (Min): 35V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 91% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Base Product Number: PTEA404120 Product Status: Not For New Designs

Win Source Part Number: 1339406-PTEA404120N2AD
Category: Power Supplies - Board Mount - DC DC Converters
Series: PTEA404120 (50W)
Type: Isolated Module
Package: Tray
Size / Dimension: 2.22" L x 0.90" W x 0.52" H (56.4mm x 22.9mm x 13.2mm)
Applications: ITE (Commercial)
Standard Package: 15
Power (Watts): 50 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 4.2A
Voltage - Input (Min): 35V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/8 Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Base Product Number: PTEA404120
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PTEA404120N2AD 132-PTEA404120N2AD 1339406-PTEA404120N2AD
Product Name PTEA404120 50-W, 48-V Input, 12-V Output, Isolated DC/DC Converter Isolated 50W 75V 12V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Module DIP; Other; Tray
Output Voltage 12 volts 35 to 75 volts
Input Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCV010515 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers
Buck 6V 75V 1.5A Step-Down DC-DC Converter IC - 739-LM5575MHX - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 70 volts
Input Voltage 75 volts
IOUT 1.5 amps
View Details
2 suppliers
DCP020507 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020507U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 6.65 to 7.35 volts
View Details
2 suppliers