Texas Instruments PTD08A010W 10A, 4.75V to 14V, Non-Isolated, Digital PowerTrain Module PTD08A010WAD

Description
10A, 4.75V to 14V, Non-Isolated, Digital PowerTrain Module 12-Through-Hole Module -40 to 85
Request a Quote Datasheet
Description
10A, 4.75V to 14V, Non-Isolated, Digital PowerTrain Module 12-Through-Hole Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTD08A010W 10A, 4.75V to 14V, Non-Isolated, Digital PowerTrain Module
PTD08A010WAD
PTD08A010W 10A, 4.75V to 14V, Non-Isolated, Digital PowerTrain Module PTD08A010WAD
10A, 4.75V to 14V, Non-Isolated, Digital PowerTrain Module 12-Through-Hole Module -40 to 85

10A, 4.75V to 14V, Non-Isolated, Digital PowerTrain Module 12-Through-Hole Module -40 to 85

Buy Now Datasheet
DC-DC Converters - 2683156 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2683156
DC-DC Converters 2683156
Texas Instruments PTD08A010WAD

Texas Instruments PTD08A010WAD

Supplier's Site
DC-DC Converters - 2683156P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2683156P
DC-DC Converters 2683156P
Texas Instruments PTD08A010WAD

Texas Instruments PTD08A010WAD

Supplier's Site
DC-DC Converters - 2683155 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2683155
DC-DC Converters 2683155
Texas Instruments PTD08A010WAD

Texas Instruments PTD08A010WAD

Supplier's Site
 - PTD08A010WAD - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 33W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 33W, Hybrid

Supplier's Site Datasheet
Isolated 10A 3.6V 14V DC-DC Converter IC - 132-PTD08A010WAD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 10A 3.6V 14V DC-DC Converter IC
132-PTD08A010WAD
Isolated 10A 3.6V 14V DC-DC Converter IC 132-PTD08A010WAD
10A 3.6V DC/DC Converter, 4.75-14V In, Non-Isolated, TH Module Product overview: PTD08A010WAD from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10A, 3.6V, 14V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 10A, 3.6V, 14V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTD08A010WAD can be used for catalog matching and distributor lookup.

10A 3.6V DC/DC Converter, 4.75-14V In, Non-Isolated, TH Module Product overview: PTD08A010WAD from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10A, 3.6V, 14V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 10A, 3.6V, 14V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTD08A010WAD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PTD08A010WAD 2683156 PTD08A010WAD 132-PTD08A010WAD
Product Name PTD08A010W 10A, 4.75V to 14V, Non-Isolated, Digital PowerTrain Module DC-DC Converters Isolated 10A 3.6V 14V DC-DC Converter IC
Package Type Other; Through-Hole Module Other; Through-Hole Module12 Other; Module
Unlock Full Specs
to access all available technical data