30-W, 24-V/48-V Input DC/DC Converter With Auto-Track Sequencing 11-Through-Hole Module -40 to 85
DC-DC Regulated Power Supply Module, 1 Output, 30W, Hybrid
Module DC-DC 1-OUT 9V to 13.2V 0.25A to 8A 30W 11-Pin DIP Module
| Texas Instruments | Rochester Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTB78560CAH | PTB78560CAH | 815-PTB78560CAH |
| Product Name | PTB78560C 30-W, 24-V/48-V Input DC/DC Converter With Auto-Track Sequencing | Module DC-DC 1-OUT 9V to 13.2V 0.25A to 8A 30W 11-Pin DIP Module | |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; Through-Hole Module11 | DIP; Other; 11-DIP Module |
| Features | 24V Bus,48V Bus | ||
| Output Voltage | 9 to 13.2 volts | 12 volts | |
| Input Voltage | 18 to 60 volts | 24 volts |