30-W, 24-V/48-V Input DC/DC Converter With Auto-Track Sequencing 11-Surface Mount Module -40 to 85
DC-DC Regulated Power Supply Module, 1 Output, 30W, Hybrid
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTB78560BAS | PTB78560BAS |
| Product Name | PTB78560B 30-W, 24-V/48-V Input DC/DC Converter With Auto-Track Sequencing | |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; Surface Mount Module11 |
| Features | 24V Bus,48V Bus | |
| Output Voltage | 1.8 to 3.6 volts | |
| Input Voltage | 18 to 60 volts |