Texas Instruments PTB78520W 20-A, 18-60-V Input Auto-Track Compatible Isolated DC/DC Converter PTB78520WAH

Description
PTB78520W 20-A, 18-60-V Input Auto-Track Compatible Isolated DC/DC Converter
Request a Quote Datasheet
Description
PTB78520W 20-A, 18-60-V Input Auto-Track Compatible Isolated DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTB78520W 20-A, 18-60-V Input Auto-Track Compatible Isolated DC/DC Converter
PTB78520WAH
PTB78520W 20-A, 18-60-V Input Auto-Track Compatible Isolated DC/DC Converter PTB78520WAH
PTB78520W 20-A, 18-60-V Input Auto-Track Compatible Isolated DC/DC Converter

PTB78520W 20-A, 18-60-V Input Auto-Track Compatible Isolated DC/DC Converter

Buy Now Datasheet
 - PTB78520WAH - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 33W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 33W, Hybrid

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PTB78520WAH - 1240496-PTB78520WAH - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTB78520WAH
1240496-PTB78520WAH
Power Supplies Board Mount DCDC Converters - PTB78520WAH 1240496-PTB78520WAH
Manufacturer: Texas Instruments Win Source Part Number: 1240496-PTB78520WAH Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240496-PTB78520WAH
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Isolated 20A 60V 3.6V DC-DC Converter IC - 132-PTB78520WAH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 20A 60V 3.6V DC-DC Converter IC
132-PTB78520WAH
Isolated 20A 60V 3.6V DC-DC Converter IC 132-PTB78520WAH
20A Isolated DC-DC Converter Module, 18-60V In, 3.6V Out, 66W Product overview: PTB78520WAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 20A, 60V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 20A, 60V, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTB78520WAH can be used for catalog matching and distributor lookup.

20A Isolated DC-DC Converter Module, 18-60V In, 3.6V Out, 66W Product overview: PTB78520WAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 20A, 60V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 20A, 60V, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTB78520WAH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PTB78520WAH PTB78520WAH 1240496-PTB78520WAH 132-PTB78520WAH
Product Name PTB78520W 20-A, 18-60-V Input Auto-Track Compatible Isolated DC/DC Converter Power Supplies Board Mount DCDC Converters - PTB78520WAH Isolated 20A 60V 3.6V DC-DC Converter IC
Package Type Other; Through-Hole Module10 Other; Module
Unlock Full Specs
to access all available technical data