Texas Instruments PTB48600A 85 W Dual Complementary-Output DC/DC Converter PTB48600AAH

Description
PTB48600A 85 W Dual Complementary-Output DC/DC Converter
Request a Quote Datasheet
Description
PTB48600A 85 W Dual Complementary-Output DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTB48600A 85 W Dual Complementary-Output DC/DC Converter
PTB48600AAH
PTB48600A 85 W Dual Complementary-Output DC/DC Converter PTB48600AAH
PTB48600A 85 W Dual Complementary-Output DC/DC Converter

PTB48600A 85 W Dual Complementary-Output DC/DC Converter

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - PTB48600AAH - 812655-PTB48600AAH - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTB48600AAH
812655-PTB48600AAH
Power Supplies Board Mount DCDC Converters - PTB48600AAH 812655-PTB48600AAH
Manufacturer: Texas Instruments Win Source Part Number: 812655-PTB48600AAH Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Power (Watts): 85W Voltage - Isolation: 1.5kV Number of Outputs: 2 Voltage - Input (Min): 36V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 85% Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.22" L x 1.89" W x 0.47" H (56.4mm x 48.0mm x 12.0mm) Maximum Input Voltage: 75V Manufacturer Package: 8-DIP Module Current - Output (Maximum): 8.5A, 8.5A Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 9 MSL Level: 1 (Unlimited) Part Number Series: PTB48600A

Manufacturer: Texas Instruments
Win Source Part Number: 812655-PTB48600AAH
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Power (Watts): 85W
Voltage - Isolation: 1.5kV
Number of Outputs: 2
Voltage - Input (Min): 36V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 85%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.22" L x 1.89" W x 0.47" H (56.4mm x 48.0mm x 12.0mm)
Maximum Input Voltage: 75V
Manufacturer Package: 8-DIP Module
Current - Output (Maximum): 8.5A, 8.5A
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 9
MSL Level: 1 (Unlimited)
Part Number Series: PTB48600A

Buy Now
85W 75V 5V DC-DC Converter IC - 132-PTB48600AAH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
85W 75V 5V DC-DC Converter IC
132-PTB48600AAH
85W 75V 5V DC-DC Converter IC 132-PTB48600AAH
85W 2-Output DC-DC Converter Module, 36-75V In, 5V/-5V Out, 8.5A Product overview: PTB48600AAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85W, 75V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 85W, 75V, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTB48600AAH can be used for catalog matching and distributor lookup.

85W 2-Output DC-DC Converter Module, 36-75V In, 5V/-5V Out, 8.5A Product overview: PTB48600AAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85W, 75V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 85W, 75V, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTB48600AAH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PTB48600AAH 812655-PTB48600AAH 132-PTB48600AAH
Product Name PTB48600A 85 W Dual Complementary-Output DC/DC Converter Power Supplies Board Mount DCDC Converters - PTB48600AAH 85W 75V 5V DC-DC Converter IC
Package Type DIP; Other; 8-DIP Module Other; Module
Output Voltage 36 volts 4.75 volts
Input Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data