Texas Instruments PTB48580A +/-5 V 30-W, Complementary Output DC/DC Converter for DSL PTB48580AAZ

Description
PTB48580A +/-5 V 30-W, Complementary Output DC/DC Converter for DSL
Request a Quote Datasheet
Description
PTB48580A +/-5 V 30-W, Complementary Output DC/DC Converter for DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTB48580A +/-5 V 30-W, Complementary Output DC/DC Converter for DSL
PTB48580AAZ
PTB48580A +/-5 V 30-W, Complementary Output DC/DC Converter for DSL PTB48580AAZ
PTB48580A +/-5 V 30-W, Complementary Output DC/DC Converter for DSL

PTB48580A +/-5 V 30-W, Complementary Output DC/DC Converter for DSL

Buy Now Datasheet
Isolated 30W 75V 5V DC-DC Converter IC - 132-PTB48580AAZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 30W 75V 5V DC-DC Converter IC
132-PTB48580AAZ
Isolated 30W 75V 5V DC-DC Converter IC 132-PTB48580AAZ
30W 2-Output Isolated DC-DC Converter, 36-75V In, 5V/-5V Out, 3A Product overview: PTB48580AAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 30W, 75V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 30W, 75V, 5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTB48580AAZ can be used for catalog matching and distributor lookup.

30W 2-Output Isolated DC-DC Converter, 36-75V In, 5V/-5V Out, 3A Product overview: PTB48580AAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 30W, 75V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 30W, 75V, 5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTB48580AAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1017875-PTB48580AAZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1017875-PTB48580AAZ
Power Supplies - Board Mount - DC DC Converters 1017875-PTB48580AAZ
Win Source Part Number: 1017875-PTB48580AAZ Category: Power Supplies - Board Mount>DC DC Converters Series: PTB48580 Type: Isolated Module Features: Remote On/Off, OCP, OTP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 15 Mounting: SMD (SMT) Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 3A, 3A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 86% Package / Case: 8-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.22" L x 0.90" W x 0.44" H (56.4mm x 22.9mm x 11.1mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH info available upon request HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: -296-20349,-296-2034 9-ND,PTB48580AAZ-ND, 296-20349,296-20349- NDR,-PTB48580AAZ-NDR Base Product Number: PTB48580 Product Status: Not For New Designs

Win Source Part Number: 1017875-PTB48580AAZ
Category: Power Supplies - Board Mount>DC DC Converters
Series: PTB48580
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 15
Mounting: SMD (SMT)
Power (Watts): 30 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 3A, 3A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 86%
Package / Case: 8-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.22" L x 0.90" W x 0.44" H (56.4mm x 22.9mm x 11.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH info available upon request
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: -296-20349,-296-20349-ND,PTB48580AAZ-ND,296-20349,296-20349-NDR,-PTB48580AAZ-NDR
Base Product Number: PTB48580
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PTB48580AAZ 132-PTB48580AAZ 1017875-PTB48580AAZ
Product Name PTB48580A +/-5 V 30-W, Complementary Output DC/DC Converter for DSL Isolated 30W 75V 5V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; SMD/SMT Other; Tray
Input Voltage 75 volts
IOUT 3 amps
Unlock Full Specs
to access all available technical data