Texas Instruments PTB48560C 30-W, 9 V to 13.2 V Adjustable DC/DC Converter w/ Auto-Track PTB48560CAZ

Description
30-W, 9 V to 13.2 V Adjustable DC/DC Converter w/ Auto-Track 11-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
30-W, 9 V to 13.2 V Adjustable DC/DC Converter w/ Auto-Track 11-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTB48560C 30-W, 9 V to 13.2 V Adjustable DC/DC Converter w/ Auto-Track
PTB48560CAZ
PTB48560C 30-W, 9 V to 13.2 V Adjustable DC/DC Converter w/ Auto-Track PTB48560CAZ
30-W, 9 V to 13.2 V Adjustable DC/DC Converter w/ Auto-Track 11-Surface Mount Module -40 to 85

30-W, 9 V to 13.2 V Adjustable DC/DC Converter w/ Auto-Track 11-Surface Mount Module -40 to 85

Buy Now Datasheet
SMD Isolated 30W 75V DC-DC Converter IC - 132-PTB48560CAZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 30W 75V DC-DC Converter IC
132-PTB48560CAZ
SMD Isolated 30W 75V DC-DC Converter IC 132-PTB48560CAZ
30W Isolated DC/DC Converter, 36-75V In, 2.5A Out, SMD Product overview: PTB48560CAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 30W, 75V, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 30W, 75V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTB48560CAZ can be used for catalog matching and distributor lookup.

30W Isolated DC/DC Converter, 36-75V In, 2.5A Out, SMD Product overview: PTB48560CAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 30W, 75V, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 30W, 75V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTB48560CAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PTB48560CAZ - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 30W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 30W, Hybrid

Supplier's Site Datasheet
 - PTB48560CAZ - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 30W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 30W, Hybrid

Supplier's Site Datasheet
DC DC CONVERTER 9-13.2V 30W - 815-PTB48560CAZ - Utmel Electronic Limited
Hong Kong, China
DC DC CONVERTER 9-13.2V 30W
815-PTB48560CAZ
DC DC CONVERTER 9-13.2V 30W 815-PTB48560CAZ
DC DC CONVERTER 9-13.2V 30W

DC DC CONVERTER 9-13.2V 30W

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PTB48560CAZ 132-PTB48560CAZ PTB48560CAZ 815-PTB48560CAZ
Product Name PTB48560C 30-W, 9 V to 13.2 V Adjustable DC/DC Converter w/ Auto-Track SMD Isolated 30W 75V DC-DC Converter IC DC DC CONVERTER 9-13.2V 30W
Package Type Other; Surface Mount Module,Through-Hole Module Other; SMD/SMT Other; Surface Mount Module11 Other; 11-SMD Module
Features 48V Bus
Output Voltage 9 to 13.2 volts 13.2 volts 12 volts
Input Voltage 36 to 75 volts 75 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 100V 600mA Step-Down DC-DC Converter IC - 739-LM5017MRX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HSOP
Output Voltage 90 volts
Input Voltage 100 volts
View Details
2 suppliers
DCP010515B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010515BP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010505U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
3 suppliers
LM3263 High-Current Step-Down DC/DC Converter with MIPI? RF Front-End Interface for RF Power Amplifiers - LM3263TME/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode,MIPI RFFE Interface
Output Voltage 0.4000 to 3.6 volts
View Details
2 suppliers