Texas Instruments PTB48540C 12 V, 10-W Power-Over-Ethernet Power Module PTB48540CAH

Description
PTB48540C 12 V, 10-W Power-Over-Ethernet Power Module
Request a Quote
Description
PTB48540C 12 V, 10-W Power-Over-Ethernet Power Module
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTB48540-series power module is a 10-W, isolated DC/DC converter designed for IEEE 802.3af Power-over-Ethernet applications. It accepts 36 V to 57 V input and delivers 12 V at up to 0.85 A with 85 % efficiency. It includes 1500 VDC isolation, input transient suppression, an integrated EMI filter, output inhibit control, over-current, and over-temperature protection. Output voltage is adjustable by ±10 % via an external resistor. The PTB48540CAH variant is a through-hole module with 13 pins, operating from -40 °C to +85 °C. It meets UL 60950, cUL 60950, and EN60950 safety standards and weighs 12 grams. The part is not recommended for new designs.

Datasheet Summary
Powered by GS/AI

The PTB48540-series power module is a 10-W, isolated DC/DC converter designed for IEEE 802.3af Power-over-Ethernet applications. It accepts 36 V to 57 V input and delivers 12 V at up to 0.85 A with 85 % efficiency. It includes 1500 VDC isolation, input transient suppression, an integrated EMI filter, output inhibit control, over-current, and over-temperature protection. Output voltage is adjustable by ±10 % via an external resistor. The PTB48540CAH variant is a through-hole module with 13 pins, operating from -40 °C to +85 °C. It meets UL 60950, cUL 60950, and EN60950 safety standards and weighs 12 grams. The part is not recommended for new designs.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTB48540C 12 V, 10-W Power-Over-Ethernet Power Module
PTB48540CAH
PTB48540C 12 V, 10-W Power-Over-Ethernet Power Module PTB48540CAH
PTB48540C 12 V, 10-W Power-Over-Ethernet Power Module

PTB48540C 12 V, 10-W Power-Over-Ethernet Power Module

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - PTB48540CAH - 1240493-PTB48540CAH - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTB48540CAH
1240493-PTB48540CAH
Power Supplies Board Mount DCDC Converters - PTB48540CAH 1240493-PTB48540CAH
Manufacturer: Texas Instruments Win Source Part Number: 1240493-PTB48540CAH Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240493-PTB48540CAH
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Isolated 10W 12V 850mA DC-DC Converter IC - 132-PTB48540CAH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 10W 12V 850mA DC-DC Converter IC
132-PTB48540CAH
Isolated 10W 12V 850mA DC-DC Converter IC 132-PTB48540CAH
10W Isolated DC-DC Converter Module, 12V/850mA, 36-57V In Product overview: PTB48540CAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10W, 12V, 850mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 10W, 12V, 850mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTB48540CAH can be used for catalog matching and distributor lookup.

10W Isolated DC-DC Converter Module, 12V/850mA, 36-57V In Product overview: PTB48540CAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10W, 12V, 850mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 10W, 12V, 850mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTB48540CAH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number PTB48540CAH 1240493-PTB48540CAH 132-PTB48540CAH
Product Name PTB48540C 12 V, 10-W Power-Over-Ethernet Power Module Power Supplies Board Mount DCDC Converters - PTB48540CAH Isolated 10W 12V 850mA DC-DC Converter IC
Package Type Other; Module
Unlock Full Specs
to access all available technical data