Texas Instruments PTB48540A 5 V, 10-W Power-Over-Ethernet Power Module PTB48540AAH

Description
PTB48540A 5 V, 10-W Power-Over-Ethernet Power Module
Request a Quote Datasheet
Description
PTB48540A 5 V, 10-W Power-Over-Ethernet Power Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTB48540A 5 V, 10-W Power-Over-Ethernet Power Module
PTB48540AAH
PTB48540A 5 V, 10-W Power-Over-Ethernet Power Module PTB48540AAH
PTB48540A 5 V, 10-W Power-Over-Ethernet Power Module

PTB48540A 5 V, 10-W Power-Over-Ethernet Power Module

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - PTB48540AAH - 1240491-PTB48540AAH - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTB48540AAH
1240491-PTB48540AAH
Power Supplies Board Mount DCDC Converters - PTB48540AAH 1240491-PTB48540AAH
Manufacturer: Texas Instruments Win Source Part Number: 1240491-PTB48540AAH Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240491-PTB48540AAH
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Isolated 10W 5V 2A DC-DC Converter IC - 132-PTB48540AAH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 10W 5V 2A DC-DC Converter IC
132-PTB48540AAH
Isolated 10W 5V 2A DC-DC Converter IC 132-PTB48540AAH
10W DC-DC Converter, 5V/2A Out, 36-57V In, Isolated, 1.5kV Product overview: PTB48540AAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10W, 5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 10W, 5V, 2A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTB48540AAH can be used for catalog matching and distributor lookup.

10W DC-DC Converter, 5V/2A Out, 36-57V In, Isolated, 1.5kV Product overview: PTB48540AAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10W, 5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 10W, 5V, 2A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTB48540AAH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PTB48540AAH - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 10W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 10W, Hybrid

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PTB48540AAH 1240491-PTB48540AAH 132-PTB48540AAH PTB48540AAH
Product Name PTB48540A 5 V, 10-W Power-Over-Ethernet Power Module Power Supplies Board Mount DCDC Converters - PTB48540AAH Isolated 10W 5V 2A DC-DC Converter IC
Package Type Other; Module Other; Through-Hole Module13
Unlock Full Specs
to access all available technical data

Similar Products

DCV010505D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers
Automotive Buck 4.3V 60V Step-Down DC-DC Converter IC - 739-LMR16010PDDA - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020505P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers