Texas Instruments Linear - Linear - Amplifiers - Audio - PTAS6422EQDKQRQ1 PTAS6422EQDKQRQ1

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992848-PTAS6422EQDKQ RQ1 Length: 18.41 mm Thickness: 2.59 mm Height: 2.79 mm Number of Pins: 56 Width: 7.49 mm Categories: Linear - Amplifiers - Audio Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992848-PTAS6422EQDKQ RQ1 Length: 18.41 mm Thickness: 2.59 mm Height: 2.79 mm Number of Pins: 56 Width: 7.49 mm Categories: Linear - Amplifiers - Audio Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - PTAS6422EQDKQRQ1 - 992848-PTAS6422EQDKQRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - PTAS6422EQDKQRQ1
992848-PTAS6422EQDKQRQ1
Linear - Linear - Amplifiers - Audio - PTAS6422EQDKQRQ1 992848-PTAS6422EQDKQRQ1
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992848-PTAS6422EQDKQ RQ1 Length: 18.41 mm Thickness: 2.59 mm Height: 2.79 mm Number of Pins: 56 Width: 7.49 mm Categories: Linear - Amplifiers - Audio Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992848-PTAS6422EQDKQRQ1
Length: 18.41 mm
Thickness: 2.59 mm
Height: 2.79 mm
Number of Pins: 56
Width: 7.49 mm
Categories: Linear - Amplifiers - Audio
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage

Buy Now
Automotive Dual Audio Amplifier - 742-PTAS6422EQDKQRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual Audio Amplifier
742-PTAS6422EQDKQRQ1
Automotive Dual Audio Amplifier 742-PTAS6422EQDKQRQ1
Automotive 75-W, 2-MHz, 2-channel, 4.5-V to 26.4-V digital input Class-D audio amplifier 56-HSSOP -40 to 125 Product overview: PTAS6422EQDKQRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PTAS6422EQDKQRQ1 can be used for catalog matching and distributor lookup.

Automotive 75-W, 2-MHz, 2-channel, 4.5-V to 26.4-V digital input Class-D audio amplifier 56-HSSOP -40 to 125 Product overview: PTAS6422EQDKQRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PTAS6422EQDKQRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 992848-PTAS6422EQDKQRQ1 742-PTAS6422EQDKQRQ1
Product Name Linear - Linear - Amplifiers - Audio - PTAS6422EQDKQRQ1 Automotive Dual Audio Amplifier
Number of Pins 56 56
Unlock Full Specs
to access all available technical data