Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193690-PTAS5828MDAD
Length: 11 mm
Thickness: 1.15 mm
Height: 1.2 mm
Number of Pins: 32
Width: 6.2 mm
Categories: Linear - Amplifiers - Audio
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1193690-PTAS5828MDADR |
| Product Name | Linear - Linear - Amplifiers - Audio - PTAS5828MDADR |
| Number of Pins | 32 |