Texas Instruments 4.5V 26V VQFN Audio Amplifier PTAS5825MRHBR

Description
4.5V to 26V, 38-W Stereo, Digital Input, Class-D Audio Amp with 96-kHz/192-kHz flexible Processing 32-VQFN -25 to 85 Product overview: PTAS5825MRHBR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 26V, VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 4.5V, 26V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PTAS5825MRHBR can be used for catalog matching and distributor lookup.
Request a Quote
Description
4.5V to 26V, 38-W Stereo, Digital Input, Class-D Audio Amp with 96-kHz/192-kHz flexible Processing 32-VQFN -25 to 85 Product overview: PTAS5825MRHBR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 26V, VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 4.5V, 26V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PTAS5825MRHBR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.5V 26V VQFN Audio Amplifier
742-PTAS5825MRHBR
4.5V 26V VQFN Audio Amplifier 742-PTAS5825MRHBR
4.5V to 26V, 38-W Stereo, Digital Input, Class-D Audio Amp with 96-kHz/192-kHz flexible Processing 32-VQFN -25 to 85 Product overview: PTAS5825MRHBR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 26V, VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 4.5V, 26V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PTAS5825MRHBR can be used for catalog matching and distributor lookup.

4.5V to 26V, 38-W Stereo, Digital Input, Class-D Audio Amp with 96-kHz/192-kHz flexible Processing 32-VQFN -25 to 85 Product overview: PTAS5825MRHBR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 26V, VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 4.5V, 26V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PTAS5825MRHBR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - PTAS5825MRHBR - 1019085-PTAS5825MRHBR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - PTAS5825MRHBR
1019085-PTAS5825MRHBR
Linear - Linear - Amplifiers - Audio - PTAS5825MRHBR 1019085-PTAS5825MRHBR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019085-PTAS5825MRHB R Number of Pins: 32 Categories: Linear - Amplifiers - Audio Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019085-PTAS5825MRHBR
Number of Pins: 32
Categories: Linear - Amplifiers - Audio
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-PTAS5825MRHBR 1019085-PTAS5825MRHBR
Product Name 4.5V 26V VQFN Audio Amplifier Linear - Linear - Amplifiers - Audio - PTAS5825MRHBR
Number of Pins 32
Unlock Full Specs
to access all available technical data