Texas Instruments Linear - Linear - Amplifiers - Audio - PTAS5760MTDAPRQ1 PTAS5760MTDAPRQ1

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979122-PTAS5760MTDAP RQ1 Number of Pins: 32 Categories: Linear - Amplifiers - Audio Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979122-PTAS5760MTDAP RQ1 Number of Pins: 32 Categories: Linear - Amplifiers - Audio Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - PTAS5760MTDAPRQ1 - 979122-PTAS5760MTDAPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - PTAS5760MTDAPRQ1
979122-PTAS5760MTDAPRQ1
Linear - Linear - Amplifiers - Audio - PTAS5760MTDAPRQ1 979122-PTAS5760MTDAPRQ1
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979122-PTAS5760MTDAP RQ1 Number of Pins: 32 Categories: Linear - Amplifiers - Audio Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 105 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979122-PTAS5760MTDAPRQ1
Number of Pins: 32
Categories: Linear - Amplifiers - Audio
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 105 °C

Buy Now
Singapore, Singapore
Automotive HTSSOP Audio Amplifier
742-PTAS5760MTDAPRQ1
Automotive HTSSOP Audio Amplifier 742-PTAS5760MTDAPRQ1
TAS5760M-Q1 2x25-W Digital Input Closed-Loop Automotive Class-D Audio Amplifier 32-HTSSOP -40 to 105 Product overview: PTAS5760MTDAPRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PTAS5760MTDAPRQ1 can be used for catalog matching and distributor lookup.

TAS5760M-Q1 2x25-W Digital Input Closed-Loop Automotive Class-D Audio Amplifier 32-HTSSOP -40 to 105 Product overview: PTAS5760MTDAPRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PTAS5760MTDAPRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 979122-PTAS5760MTDAPRQ1 742-PTAS5760MTDAPRQ1
Product Name Linear - Linear - Amplifiers - Audio - PTAS5760MTDAPRQ1 Automotive HTSSOP Audio Amplifier
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data