Texas Instruments VQFN Audio Amplifier PTAS2770RJQT

Description
Digital Input Mono Class-D Audio Amplifier with Speaker IV Sense 26-VQFN-HR -40 to 85 Product overview: PTAS2770RJQT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PTAS2770RJQT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Digital Input Mono Class-D Audio Amplifier with Speaker IV Sense 26-VQFN-HR -40 to 85 Product overview: PTAS2770RJQT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PTAS2770RJQT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VQFN Audio Amplifier - 742-PTAS2770RJQT - ERSAELECTRONICS PTE. LTD.
Singapore
VQFN Audio Amplifier
742-PTAS2770RJQT
VQFN Audio Amplifier 742-PTAS2770RJQT
Digital Input Mono Class-D Audio Amplifier with Speaker IV Sense 26-VQFN-HR -40 to 85 Product overview: PTAS2770RJQT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PTAS2770RJQT can be used for catalog matching and distributor lookup.

Digital Input Mono Class-D Audio Amplifier with Speaker IV Sense 26-VQFN-HR -40 to 85 Product overview: PTAS2770RJQT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PTAS2770RJQT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - PTAS2770RJQT - 979134-PTAS2770RJQT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - PTAS2770RJQT
979134-PTAS2770RJQT
Linear - Linear - Amplifiers - Audio - PTAS2770RJQT 979134-PTAS2770RJQT
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979134-PTAS2770RJQT Number of Pins: 26 Categories: Linear - Amplifiers - Audio Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979134-PTAS2770RJQT
Number of Pins: 26
Categories: Linear - Amplifiers - Audio
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-PTAS2770RJQT 979134-PTAS2770RJQT
Product Name VQFN Audio Amplifier Linear - Linear - Amplifiers - Audio - PTAS2770RJQT
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data