Texas Instruments 6.1 W Audio Amplifier PTAS2563RPPT

Description
Tas2563 6.1 W Boosted Class D Audio Amplifier With Integrated Dsp And Iv Sense Product overview: PTAS2563RPPT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.1 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6.1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PTAS2563RPPT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Tas2563 6.1 W Boosted Class D Audio Amplifier With Integrated Dsp And Iv Sense Product overview: PTAS2563RPPT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.1 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6.1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PTAS2563RPPT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6.1 W Audio Amplifier - 742-PTAS2563RPPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.1 W Audio Amplifier
742-PTAS2563RPPT
6.1 W Audio Amplifier 742-PTAS2563RPPT
Tas2563 6.1 W Boosted Class D Audio Amplifier With Integrated Dsp And Iv Sense Product overview: PTAS2563RPPT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.1 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6.1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PTAS2563RPPT can be used for catalog matching and distributor lookup.

Tas2563 6.1 W Boosted Class D Audio Amplifier With Integrated Dsp And Iv Sense Product overview: PTAS2563RPPT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.1 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6.1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PTAS2563RPPT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - PTAS2563RPPT - 1196566-PTAS2563RPPT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - PTAS2563RPPT
1196566-PTAS2563RPPT
Linear - Linear - Amplifiers - Audio - PTAS2563RPPT 1196566-PTAS2563RPPT
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196566-PTAS2563RPPT Length: 4.5 mm Thickness: 900 µm Height: 1 mm Number of Pins: 32 Width: 4 mm Categories: Linear - Amplifiers - Audio Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196566-PTAS2563RPPT
Length: 4.5 mm
Thickness: 900 µm
Height: 1 mm
Number of Pins: 32
Width: 4 mm
Categories: Linear - Amplifiers - Audio
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-PTAS2563RPPT 1196566-PTAS2563RPPT
Product Name 6.1 W Audio Amplifier Linear - Linear - Amplifiers - Audio - PTAS2563RPPT
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data