Texas Instruments High-Performance Analog REG SW -5.2V 1.5A SMD Point of Load (POL) Non-Isolated -9.2 ~ -30V -5.2V 1 -5.2 VDC @ 1.5A - - - 7W Surface Mount -40¦C ~ 85¦C 0.85 3-SIP SMD Module PT79SR152S

Description
REG SW -5.2V 1.5A SMD Point of Load (POL) Non-Isolated -9.2 ~ -30V -5.2V 1 -5.2 VDC @ 1.5A - - - 7W Surface Mount -40¦C ~ 85¦C 0.85 3-SIP SMD Module 0.94"" L x 0.90"" W x 0.34"" H (23.9mm x 22.9mm x 8.6mm) Tray
Request a Quote Datasheet
Description
REG SW -5.2V 1.5A SMD Point of Load (POL) Non-Isolated -9.2 ~ -30V -5.2V 1 -5.2 VDC @ 1.5A - - - 7W Surface Mount -40¦C ~ 85¦C 0.85 3-SIP SMD Module 0.94"" L x 0.90"" W x 0.34"" H (23.9mm x 22.9mm x 8.6mm) Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG SW -5.2V 1.5A SMD Point of Load (POL) Non-Isolated -9.2 ~ -30V -5.2V 1 -5.2 VDC @ 1.5A - - - 7W Surface Mount -40¦C ~ 85¦C 0.85 3-SIP SMD Module - PT79SR152S - ASAP Semiconductor LLC
Anaheim, CA, United States
REG SW -5.2V 1.5A SMD Point of Load (POL) Non-Isolated -9.2 ~ -30V -5.2V 1 -5.2 VDC @ 1.5A - - - 7W Surface Mount -40¦C ~ 85¦C 0.85 3-SIP SMD Module
PT79SR152S
REG SW -5.2V 1.5A SMD Point of Load (POL) Non-Isolated -9.2 ~ -30V -5.2V 1 -5.2 VDC @ 1.5A - - - 7W Surface Mount -40¦C ~ 85¦C 0.85 3-SIP SMD Module PT79SR152S
REG SW -5.2V 1.5A SMD Point of Load (POL) Non-Isolated -9.2 ~ -30V -5.2V 1 -5.2 VDC @ 1.5A - - - 7W Surface Mount -40¦C ~ 85¦C 0.85 3-SIP SMD Module 0.94"" L x 0.90"" W x 0.34"" H (23.9mm x 22.9mm x 8.6mm) Tray

REG SW -5.2V 1.5A SMD Point of Load (POL) Non-Isolated -9.2 ~ -30V -5.2V 1 -5.2 VDC @ 1.5A - - - 7W Surface Mount -40¦C ~ 85¦C 0.85 3-SIP SMD Module 0.94"" L x 0.90"" W x 0.34"" H (23.9mm x 22.9mm x 8.6mm) Tray

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT79SR152S
1240434-PT79SR152S
Power Supplies Board Mount DCDC Converters - PT79SR152S 1240434-PT79SR152S
Manufacturer: Texas Instruments Win Source Part Number: 1240434-PT79SR152S Series: PT79SR100 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 3-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.94" L x 0.90" W x 0.34" H (23.9mm x 22.9mm x 8.6mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: -5.2V Efficiency: 85% Family Name: PT79SR152 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: -9.2V Voltage Input MAX: -30V Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): PK10-D5-S5; PK10-D5-S5M; PT79SR152V; Introduction Date: February 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 1240434-PT79SR152S
Series: PT79SR100
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, SCP
Package: 3-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.94" L x 0.90" W x 0.34" H (23.9mm x 22.9mm x 8.6mm)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: -5.2V
Efficiency: 85%
Family Name: PT79SR152
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: -9.2V
Voltage Input MAX: -30V
Current - Output (Maximum): 1.5A
Alternative Parts (Cross-Reference): PK10-D5-S5; PK10-D5-S5M; PT79SR152V;
Introduction Date: February 01, 2006
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT79SR152S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT79SR152S
Power Supplies - Board Mount - DC DC Converters PT79SR152S
DC DC CONVERTER -5.2V 1.5A

DC DC CONVERTER -5.2V 1.5A

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PT79SR152S 1240434-PT79SR152S PT79SR152S
Product Name REG SW -5.2V 1.5A SMD Point of Load (POL) Non-Isolated -9.2 ~ -30V -5.2V 1 -5.2 VDC @ 1.5A - - - 7W Surface Mount -40¦C ~ 85¦C 0.85 3-SIP SMD Module Power Supplies Board Mount DCDC Converters - PT79SR152S Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details