Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PT79SR112V PT79SR112V

Description
Manufacturer: Texas Instruments Win Source Part Number: 931025-PT79SR112V Series: PT79SR100 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -12V - - 1.5A -16V - -30V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT79SR1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT79SR112V-ND, PT79SR112V-NDR, -PT79SR112V-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 931025-PT79SR112V Series: PT79SR100 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -12V - - 1.5A -16V - -30V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT79SR1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT79SR112V-ND, PT79SR112V-NDR, -PT79SR112V-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT79SR112V
931025-PT79SR112V
Power Supplies Board Mount DCDC Converters - PT79SR112V 931025-PT79SR112V
Manufacturer: Texas Instruments Win Source Part Number: 931025-PT79SR112V Series: PT79SR100 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -12V - - 1.5A -16V - -30V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT79SR1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT79SR112V-ND, PT79SR112V-NDR, -PT79SR112V-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 931025-PT79SR112V
Series: PT79SR100
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output -12V - - 1.5A -16V - -30V Input
Package: Tray
Package: 3-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: PT79SR1
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -PT79SR112V-ND, PT79SR112V-NDR, -PT79SR112V-NDR

Buy Now Datasheet
REGULATOR -12V/1.5A INT SW VERT Point of Load (POL) Non-Isolated -16 ~ -30V -12V 1 -12 VDC @ 1.5A - - - 18W - PT79SR112V - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR -12V/1.5A INT SW VERT Point of Load (POL) Non-Isolated -16 ~ -30V -12V 1 -12 VDC @ 1.5A - - - 18W
PT79SR112V
REGULATOR -12V/1.5A INT SW VERT Point of Load (POL) Non-Isolated -16 ~ -30V -12V 1 -12 VDC @ 1.5A - - - 18W PT79SR112V
REGULATOR -12V/1.5A INT SW VERT Point of Load (POL) Non-Isolated -16 ~ -30V -12V 1 -12 VDC @ 1.5A - - - 18W Through Hole -40¦C ~ 85¦C 0.85 3-SIP Module 0.90"" L x 0.31"" W x 0.94"" H (22.9mm x 7.9mm x 23.9mm) Tray

REGULATOR -12V/1.5A INT SW VERT Point of Load (POL) Non-Isolated -16 ~ -30V -12V 1 -12 VDC @ 1.5A - - - 18W Through Hole -40¦C ~ 85¦C 0.85 3-SIP Module 0.90"" L x 0.31"" W x 0.94"" H (22.9mm x 7.9mm x 23.9mm) Tray

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PT79SR112V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT79SR112V
Power Supplies - Board Mount - DC DC Converters PT79SR112V
DC DC CONVERTER -12V

DC DC CONVERTER -12V

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 931025-PT79SR112V PT79SR112V PT79SR112V
Product Name Power Supplies Board Mount DCDC Converters - PT79SR112V REGULATOR -12V/1.5A INT SW VERT Point of Load (POL) Non-Isolated -16 ~ -30V -12V 1 -12 VDC @ 1.5A - - - 18W Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1137-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details