Texas Instruments 12V 2A DC-DC Converter IC PT78ST212V

Description
12V 2A DC-DC Converter Module Product overview: PT78ST212V from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 2A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78ST212V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12V 2A DC-DC Converter Module Product overview: PT78ST212V from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 2A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78ST212V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 2A DC-DC Converter IC - 132-PT78ST212V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 2A DC-DC Converter IC
132-PT78ST212V
12V 2A DC-DC Converter IC 132-PT78ST212V
12V 2A DC-DC Converter Module Product overview: PT78ST212V from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 2A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78ST212V can be used for catalog matching and distributor lookup.

12V 2A DC-DC Converter Module Product overview: PT78ST212V from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 2A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78ST212V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1090006-PT78ST212V - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1090006-PT78ST212V
Power Supplies - Board Mount - DC DC Converters 1090006-PT78ST212V
Win Source Part Number: 1090006-PT78ST212V Category: Power Supplies - Board Mount>DC DC Converters Series: PT78ST200 Type: Non-Isolated PoL Module Features: OTP, SCP Package: Tray Applications: ITE (Commercial) Standard Package: 20 Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 16V Voltage - Input (Max): 28V Voltage - Output 1: 12V Efficiency: 87% Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 65°C Dimension: 1.01" L x 0.38" W x 0.98" H (25.7mm x 9.7mm x 24.9mm) Alternative Parts (Cross-Reference): PT78ST114V; PT78ST115V; 78SR112VC; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: -PT78ST212V-ND,-PT78 ST212V-NDR,2156-PT78 ST212V-TI,TEXTISPT78 ST212V,PT78ST212V-ND R Base Product Number: PT78ST2 Product Status: Obsolete

Win Source Part Number: 1090006-PT78ST212V
Category: Power Supplies - Board Mount>DC DC Converters
Series: PT78ST200
Type: Non-Isolated PoL Module
Features: OTP, SCP
Package: Tray
Applications: ITE (Commercial)
Standard Package: 20
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 16V
Voltage - Input (Max): 28V
Voltage - Output 1: 12V
Efficiency: 87%
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 1.01" L x 0.38" W x 0.98" H (25.7mm x 9.7mm x 24.9mm)
Alternative Parts (Cross-Reference): PT78ST114V; PT78ST115V; 78SR112VC;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: -PT78ST212V-ND,-PT78ST212V-NDR,2156-PT78ST212V-TI,TEXTISPT78ST212V,PT78ST212V-NDR
Base Product Number: PT78ST2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PT78ST212V 1090006-PT78ST212V
Product Name 12V 2A DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Module Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 715-CHL8325A-16CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -20 C (-4 F)
Configuration / Function Positive
View Details
DC-DC Converters - 1231106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details