Texas Instruments High-Performance Analog DC DC Converters PT78ST112V

Description
Non-Isolated PoL Module DC DC Converter 1 Output 12V 1.5A 16V - 38V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 12V 1.5A 16V - 38V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PT78ST112V-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT78ST112V-ND
DC DC Converters PT78ST112V-ND
Non-Isolated PoL Module DC DC Converter 1 Output 12V 1.5A 16V - 38V Input

Non-Isolated PoL Module DC DC Converter 1 Output 12V 1.5A 16V - 38V Input

Buy Now Datasheet
REGULATOR 12V 1.5A 3PSIP VRT Point of Load (POL) Non-Isolated 16 ~ 38V 12V 1 12 VDC @ 1.5A - - - 18W - PT78ST112V - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR 12V 1.5A 3PSIP VRT Point of Load (POL) Non-Isolated 16 ~ 38V 12V 1 12 VDC @ 1.5A - - - 18W
PT78ST112V
REGULATOR 12V 1.5A 3PSIP VRT Point of Load (POL) Non-Isolated 16 ~ 38V 12V 1 12 VDC @ 1.5A - - - 18W PT78ST112V
REGULATOR 12V 1.5A 3PSIP VRT Point of Load (POL) Non-Isolated 16 ~ 38V 12V 1 12 VDC @ 1.5A - - - 18W Through Hole -40¦C ~ 85¦C 0.9 3-SIP Module 0.90"" L x 0.31"" W x 0.94"" H (22.9mm x 7.9mm x 23.9mm) Tray

REGULATOR 12V 1.5A 3PSIP VRT Point of Load (POL) Non-Isolated 16 ~ 38V 12V 1 12 VDC @ 1.5A - - - 18W Through Hole -40¦C ~ 85¦C 0.9 3-SIP Module 0.90"" L x 0.31"" W x 0.94"" H (22.9mm x 7.9mm x 23.9mm) Tray

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT78ST112V
1240432-PT78ST112V
Power Supplies Board Mount DCDC Converters - PT78ST112V 1240432-PT78ST112V
Manufacturer: Texas Instruments Win Source Part Number: 1240432-PT78ST112V Series: PT78ST100 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 3-SIP Module Applications: ITE (Commercial) Size: 0.90" L x 0.31" W x 0.94" H (22.9mm x 7.9mm x 23.9mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Efficiency: 90% Family Name: PT78ST112 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 16V Voltage Input MAX: 38V Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): 7812SRH-C; V7815-500; P7805-Q24-S15-S; Introduction Date: February 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240432-PT78ST112V
Series: PT78ST100
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, SCP
Package: 3-SIP Module
Applications: ITE (Commercial)
Size: 0.90" L x 0.31" W x 0.94" H (22.9mm x 7.9mm x 23.9mm)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 12V
Efficiency: 90%
Family Name: PT78ST112
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 16V
Voltage Input MAX: 38V
Current - Output (Maximum): 1.5A
Alternative Parts (Cross-Reference): 7812SRH-C; V7815-500; P7805-Q24-S15-S;
Introduction Date: February 01, 2006
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT78ST112V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT78ST112V
Power Supplies - Board Mount - DC DC Converters PT78ST112V
DC DC CONVERTER 12V

DC DC CONVERTER 12V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PT78ST112V-ND PT78ST112V 1240432-PT78ST112V PT78ST112V
Product Name DC DC Converters REGULATOR 12V 1.5A 3PSIP VRT Point of Load (POL) Non-Isolated 16 ~ 38V 12V 1 12 VDC @ 1.5A - - - 18W Power Supplies Board Mount DCDC Converters - PT78ST112V Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10060-340-3u-27484 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 340 amps
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details