Texas Instruments Isolated 1.5A 12V 700kHz DC-DC Converter IC PT78ST112S

Description
1.5A 12V DC-DC Switching Regulator, 700kHz, Non-Isolated Product overview: PT78ST112S from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.5A, 12V, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1.5A, 12V, 700kHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78ST112S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5A 12V DC-DC Switching Regulator, 700kHz, Non-Isolated Product overview: PT78ST112S from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.5A, 12V, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1.5A, 12V, 700kHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78ST112S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 1.5A 12V 700kHz DC-DC Converter IC - 132-PT78ST112S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1.5A 12V 700kHz DC-DC Converter IC
132-PT78ST112S
Isolated 1.5A 12V 700kHz DC-DC Converter IC 132-PT78ST112S
1.5A 12V DC-DC Switching Regulator, 700kHz, Non-Isolated Product overview: PT78ST112S from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.5A, 12V, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1.5A, 12V, 700kHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78ST112S can be used for catalog matching and distributor lookup.

1.5A 12V DC-DC Switching Regulator, 700kHz, Non-Isolated Product overview: PT78ST112S from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.5A, 12V, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1.5A, 12V, 700kHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78ST112S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PT78ST112S - 890354-PT78ST112S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT78ST112S
890354-PT78ST112S
Power Supplies Board Mount DCDC Converters - PT78ST112S 890354-PT78ST112S
Manufacturer: Texas Instruments Win Source Part Number: 890354-PT78ST112S Series: PT78ST100 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 12V - - 1.5A 16V - 38V Input Package: Tray Package: 3-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT78ST1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT78ST112S-NDR, -PT78ST112S-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 890354-PT78ST112S
Series: PT78ST100
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 12V - - 1.5A 16V - 38V Input
Package: Tray
Package: 3-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT78ST1
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: PT78ST112S-NDR, -PT78ST112S-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PT78ST112S 890354-PT78ST112S
Product Name Isolated 1.5A 12V 700kHz DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PT78ST112S
Package Type Other; SMD/SMT Other; 3-SMD Module
Unlock Full Specs
to access all available technical data