Texas Instruments 1.5A 9V 700kHz DC-DC Converter IC PT78ST109H

Description
1.5A 9V DC-DC Switching Regulator, 700kHz, 38V In, 1.5A Out Product overview: PT78ST109H from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 9V, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 9V, 700kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78ST109H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5A 9V DC-DC Switching Regulator, 700kHz, 38V In, 1.5A Out Product overview: PT78ST109H from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 9V, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 9V, 700kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78ST109H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A 9V 700kHz DC-DC Converter IC - 132-PT78ST109H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A 9V 700kHz DC-DC Converter IC
132-PT78ST109H
1.5A 9V 700kHz DC-DC Converter IC 132-PT78ST109H
1.5A 9V DC-DC Switching Regulator, 700kHz, 38V In, 1.5A Out Product overview: PT78ST109H from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 9V, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 9V, 700kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78ST109H can be used for catalog matching and distributor lookup.

1.5A 9V DC-DC Switching Regulator, 700kHz, 38V In, 1.5A Out Product overview: PT78ST109H from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 9V, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 9V, 700kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78ST109H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PT78ST109H - 890353-PT78ST109H - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT78ST109H
890353-PT78ST109H
Power Supplies Board Mount DCDC Converters - PT78ST109H 890353-PT78ST109H
Manufacturer: Texas Instruments Win Source Part Number: 890353-PT78ST109H Series: PT78ST100 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 9V - - 1.5A 13V - 38V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: PT78ST1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT78ST109H-NDR, PT78ST109H-NDR, -PT78ST109H-ND

Manufacturer: Texas Instruments
Win Source Part Number: 890353-PT78ST109H
Series: PT78ST100
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 9V - - 1.5A 13V - 38V Input
Package: Tray
Package: 3-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: PT78ST1
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -PT78ST109H-NDR, PT78ST109H-NDR, -PT78ST109H-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PT78ST109H 890353-PT78ST109H
Product Name 1.5A 9V 700kHz DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PT78ST109H
Package Type Other; Module Other; 3-SIP Module
Unlock Full Specs
to access all available technical data