Non-Isolated PoL Module DC DC Converter 1 Output 8V 1.5A 12V - 38V Input
REG SW 8V 1.5A SMD Point of Load (POL) Non-Isolated 12 ~ 38V 8V 1 8 VDC @ 1.5A - - - 12W Surface Mount -40¦C ~ 85¦C 0.85 3-SIP SMD Module 0.94"" L x 0.90"" W x 0.34"" H (23.9mm x 22.9mm x 8.6mm) Tray
DC DC CONVERTER 8V
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-20281-ND | PT78ST108S | PT78ST108S |
| Product Name | DC DC Converters | REG SW 8V 1.5A SMD Point of Load (POL) Non-Isolated 12 ~ 38V 8V 1 8 VDC @ 1.5A - - - 12W Surface Mount -40¦C ~ 85¦C 0.85 3-SIP SMD Module | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 1.5 amps |