Manufacturer: Texas Instruments
Win Source Part Number: 890352-PT78ST106H
Series: PT78ST100
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 6V - - 1.5A 10V - 38V Input
Package: Tray
Package: 3-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: PT78ST1
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -PT78ST106H-NDR, PT78ST106H-ND, -PT78ST106H-ND, 296-32704, PT78ST106H-NDR
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 890352-PT78ST106H |
| Product Name | Power Supplies Board Mount DCDC Converters - PT78ST106H |
| Package Type | Other; 3-SIP Module |