Texas Instruments Power Supplies Board Mount DCDC Converters - PT78ST105S PT78ST105S

Description
Manufacturer: Texas Instruments Win Source Part Number: 1240430-PT78ST105S Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1240430-PT78ST105S Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT78ST105S - 1240430-PT78ST105S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT78ST105S
1240430-PT78ST105S
Power Supplies Board Mount DCDC Converters - PT78ST105S 1240430-PT78ST105S
Manufacturer: Texas Instruments Win Source Part Number: 1240430-PT78ST105S Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240430-PT78ST105S
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
SMD 5V 1.5A 700kHz DC-DC Converter IC - 132-PT78ST105S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V 1.5A 700kHz DC-DC Converter IC
132-PT78ST105S
SMD 5V 1.5A 700kHz DC-DC Converter IC 132-PT78ST105S
5V 1.5A DC-DC Switching Regulator, 700kHz, SMD Product overview: PT78ST105S from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 1.5A, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 1.5A, 700kHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78ST105S can be used for catalog matching and distributor lookup.

5V 1.5A DC-DC Switching Regulator, 700kHz, SMD Product overview: PT78ST105S from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 1.5A, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 1.5A, 700kHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78ST105S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1240430-PT78ST105S 132-PT78ST105S
Product Name Power Supplies Board Mount DCDC Converters - PT78ST105S SMD 5V 1.5A 700kHz DC-DC Converter IC
Package Type Other; SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details